Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The MIC4742 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A current output. The MIC4742 operates at 2MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz.
The low on-resistance internal P-channel MOSFET of the MIC4742 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor.
The MIC4742 operates from 2.9V to 5.5V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions.
The MIC4742 is available in ETSSOP-16 packages with a junction operating range from -40°C to +125°C.
2.9V to 5.5V supply voltage |
2MHz PWM mode |
2A Dual output |
Greater than 92% efficiency |
100% maximum duty cycle |
Adjustable output voltage option down to 0.6V |
Ultra-fast transient response |
Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor |
Fully integrated 2A MOSFET switches |
Micro-power shutdown |
Thermal shutdown and current limit protection |
-40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 2000 |
Input Voltage Range Min | 2.9 |
Input Voltage Range Max | 5.5 |
Output Current | 3000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.6 |
Vout Max (V) | 5.5 |
SHUTDOWN Current (µA) (Typ) | 1.6 |
# of Outputs | 2 |
Vfb (V) | 0.6 |
Duty Cycle Max (%) | 1 |
Temperature Range | -40C to +125C |
2 Mhz Dual 2A Integrated Switch Buck Regulator 16 Vqfn 3X3X1.00Mm T/R Rohs Compliant: Yes |Microchip MIC4742YML-TR | Newark Electronics |
MIC4742 Series 5.5 V 2 MHz 2 A Dual Integrated Switch Buck Regulator - MLF-16 | Future Electronics |
Conv DC-DC Single Step Down 2.9V 5.5V 16-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC4742YML-TR?
Additional datasheets, footprints and schematics for MIC4742YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC4742YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4742YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4742YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4742YML-TR fall under?
The MIC4742YML-TR is listed under MIC4742.
Can I view similar or alternative parts?
You can view similar parts to MIC4742YML-TR when available in the MIC4742 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4742YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4742YML-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC4742YML-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC4742YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4742YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4742YML-TR?
You can fill out our help required form which you can use to request a quote for MIC4742YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.