Status: | Active |
---|---|
Series: | MIC47053 |
RoHS: | Compliant |
The MIC47053 is a high-speed, adjustable output ultra-low dropout, dual NMOS ULDO™ designed to power point-of-load applications that require a low-voltage, high-current power supply. The MIC47053 can source 500mA of output current while only requiring a 1µF ceramic output capacitor for stability. The MIC47053 offers ±2% output voltage accuracy over temperature, low dropout voltage (49mV @ 500mA), and low ground current which makes this device ideally suited for mobile and point-of-load applications.
The MIC47053 has an NMOS output stage offering very low output impedance. The NMOS output stage makes for a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47053 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors and post regulating a core DC/DC converter in any processor.
The MIC47053 is available in the tiny 2mm x 2mm Thin DFN packages with an operating junction temperature range of -40°C to +125°C.
Input voltage range: 1.0V to 3.6V |
Stable with 1µF ceramic output capacitor |
Low dropout voltage: 49mV at 500mA |
±2% initial output voltage accuracy over temperature |
Bias supply voltage range: 2.3V to 5.5V |
Adjustable output voltage range down to 0.4V |
Logic-level enable input |
UVLO on both supply voltages |
High bandwidth - very fast transient response |
Low shutdown current: 0.1µA typical |
Thermally enhanced 2mm x 2mm Thin DFN package |
Junction temperature range of -40°C to +125°C |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 1 |
VIN Max (V) | 3.6 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 49 |
IGND Typ (µA) | 6 |
Tol Typ % | ±2 |
Noise (µV) rms | 111 |
PSRR 1 kHz (dB) | 47 |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0059 |
Shipping Weight (kg) | 0.5499 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x2x0.6mm |
Soldering Composition | NiPdAu |
LDO, 0.4V-3.6V, 0.5A, 0.049VDO, 8DFN | Farnell |
500Ma Adjustable Micropower Uldo, Linear Regulator With Power Good 8 Udfn 2X2X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC47053YMT-T5 | Newark Electronics |
500MA ADJUSTABLE MICROPOWER ULDO LINEAR REGULATOR WITH POWE | Avnet America |
Where can I find additional details, specifications and documents for a MIC47053YMT-T5?
Additional datasheets, footprints and schematics for MIC47053YMT-T5 are listed on our Part Details page. You can also find images and similar parts to MIC47053YMT-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC47053YMT-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC47053YMT-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC47053YMT-T5 fall under?
The MIC47053YMT-T5 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC47053YMT-T5 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC47053YMT-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the MIC47053YMT-T5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC47053YMT-T5 have stock available?
Authorised distributors including Microchip Technology, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MIC47053YMT-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC47053YMT-T5 often in real-time on the comparison pages.
What if I can't find stock of MIC47053YMT-T5?
You can fill out our help required form which you can use to request a quote for MIC47053YMT-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.