Status: | Active |
---|---|
Series: | MIC47050 |
RoHS: | Compliant |
The MIC47050 is a high-speed, ultra-low dropout, dual-supply NMOS ULDO™ designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47050 can source 500mA of output current while only requiring a 1µF ceramic output capacitor for stability. A 1.5% output voltage accuracy, low dropout voltage (44mV at 500mA), and low ground current
The MIC47050 has an NMOS output stage offering very low output impedance. The NMOS output stage makes for a unique ability to respond very quickly to sudden load changes such as those required by a microprocessor, DSP or FPGA. The MIC47050 consumes little quiescent current and can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any processor.
The MIC47050 operates over a junction temperature range of -40°C to +125°C.
The MIC47050 now offers automotive grade 1. AEC-Q100 and PPAP capable.
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.87
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
-
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 and PPAP Capable |
Input voltage range: 1.0V to 3.6V |
Stable with 1µF ceramic output capacitor |
Low dropout voltage ULDOâ„¢: 44mV at 500mA |
±1.5% initial output voltage accuracy |
Bias supply voltage range: 2.3V to 5.5V |
Adjustable output voltage range: 0.4V to 2.0V |
Logic-level enable input |
400mA maximum output current per LDO |
Very fast transient response |
UVLO on both supply packages |
Junction temperature range of -40°C to +125°C |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 1 |
VIN Max (V) | 3.6 |
VOUT (V) | 1.2, 1.8, Adj |
Voltage Drop Typ (mV) | 44 |
IGND Typ (µA) | 6 |
Tol Typ % | ±0.5 |
Noise (µV) rms | 63 |
PSRR 1 kHz (dB) | 50 |
Pins | Packaging | 6 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0101 |
Shipping Weight (kg) | 0.6621 |
Lead Count | 6 |
Package Type | VDFN |
Package Width or Size | 2x2x0.9mm |
Soldering Composition | NiPdAu |
Low Vin Single 500mA LDO | Microchip Technology |
Uldo, 500Ma, 1.2V, 6Mlf | Newark Electronics |
MIC47050 Series 1.2 V Fixed Output 500 mA SMT LDO Voltage Regulator - MLF-6 | Future Electronics |
LDO Regulator Pos 1.2V 0.5A 6-Pin MLF T/R | Avnet America |
ULDO, 500MA, 1.2V, 6MLF | element14 |
Where can I find additional details, specifications and documents for a MIC47050-1.2YML-TR?
Additional datasheets, footprints and schematics for MIC47050-1.2YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC47050-1.2YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC47050-1.2YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC47050-1.2YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC47050-1.2YML-TR fall under?
The MIC47050-1.2YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC47050-1.2YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC47050-1.2YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC47050-1.2YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC47050-1.2YML-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MIC47050-1.2YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC47050-1.2YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC47050-1.2YML-TR?
You can fill out our help required form which you can use to request a quote for MIC47050-1.2YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.