Status: | Active |
---|---|
Series: | MIC4690 |
RoHS: | Compliant |
The high switching frequency of the MIC4690 allows the smallest surface-mount inductors and capacitors to be used. Internal compensation ensures fast transient response and a minimum amount of external components.
The MIC4690 features a power SO-8 package with a special lead frame that allows over 1A of continuous current. The MIC4690, housed in an SO-8, can replace larger TO-220 and TO-263 packages in many applications.
The MIC4690 allows for a high degree of safety. It has a wide input voltage range of 4V to 34V, allowing for it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency foldback protection, and thermal shutdown.
The MIC4690 is available in an 8-lead SO package with a junction temperature range of -40°C to +125°C.
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
90
in stock
|
Buy Now | |
Microchip Technology
from US$2.31
|
6,676
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
18
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
18
in stock
|
Buy Now | |
Avnet Silica
-
|
95
in stock
|
Buy Now | |
RS Americas
from US$4.09
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now | |
Farnell
from US$2.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SO-8 package with over 1A output current |
Fixed 500kHz operation |
Wide 4V to 34Vinput voltage range |
Output voltage adjustable to 1.23V |
All surface mount solution |
Internally compensated with fast transient response |
Up to 85% efficiency |
Overcurrent protection |
Frequency foldback short-circuit protection |
Thermal shutdown |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 34 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0.93 |
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 4 |
Input Voltage Range Max | 34 |
Output Current | 1300 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 1.23 |
Quiescent Current (mA) typ | 7 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 50 |
# of Outputs | 1 |
Vfb (V) | 1.23 |
Synchronous Rectifier | No |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.180842 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | NiPdAu |
500KHz Simple Buck Regulator | Microchip Technology |
MIC4690 Series 34 V 500 kHz 1 A SuperSwitcherÔ Buck Regulator - SOIC-8 | Future Electronics |
500KHz Simple Buck Regulator MIC4690YM | RS |
500Khz Simple Buck Regulator Rohs Compliant: Yes |Microchip MIC4690YM | Newark Electronics |
Conv DC-DC Single Step Down 4V 34V 8-Pin SOIC Tube | Avnet America |
Regulator, 500KHz, 1A Simple Buck, 4V to 34V input, overcurrent protection | Microchip Technology Inc. MIC4690YM | RS Americas |
IC BUCK REG, 1A, HIGH VOLTAGE, ADJ | element14 |
Where can I find additional details, specifications and documents for a MIC4690YM?
Additional datasheets, footprints and schematics for MIC4690YM are listed on our Part Details page. You can also find images and similar parts to MIC4690YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4690YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4690YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4690YM fall under?
The MIC4690YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4690YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4690YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4690YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4690YM have stock available?
Authorised distributors including Microchip Technology, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for MIC4690YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4690YM often in real-time on the comparison pages.
What if I can't find stock of MIC4690YM?
You can fill out our help required form which you can use to request a quote for MIC4690YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.