Status: | Active |
---|---|
Series: | MIC4680 |
RoHS: | Compliant |
The MIC4680 is available in 3.3V and 5V fixed output versions or adjustable output down to 1.25V.
The MIC4680 has an input voltage range of 4V to 34V, with excellent line, load, and transient response. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. In shutdown mode, the regulator draws less than 2µA of standby current.
The MIC4680 SuperSwitcherâ„¢ regulator requires a minimum number of external components and can operate using a standard series of inductors and capacitors. Frequency compensation is provided internally for fast transient response and ease of use.
The MIC4680 is available in the 8-pin SOIC with a -40°C to +125°C junction temperature range.
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$2.41
|
2,500
in stock
|
Buy Now | |
element14
from US$2.58
|
2,500
in stock
|
Buy Now | |
Microchip Technology
from US$2.13
|
1,643
in stock
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SOIC-8 package with up to 1.3A output current |
All surface mount solution |
Only 4 external components required |
Fixed 200kHz operation |
3.3V, 5V, and adjustable output versions |
Internally compensated with fast transient response |
Wide operating input voltage range: 4V to 34V |
Less than 2µA typical shutdown-mode current |
Up to 90% efficiency |
Thermal shutdown |
Overcurrent protection |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 34 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0.97 |
Switching Frequency (kHz) | 200 |
Input Voltage Range Min | 4 |
Input Voltage Range Max | 34 |
Output Current | 1300 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 1.23 |
Quiescent Current (mA) typ | 7 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 50 |
# of Outputs | 1 |
Vfb (V) | 1.23 |
Synchronous Rectifier | No |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MIC4680 Data Sheet |
Application Notes |
---|
Micrel AN 41 - MICRF500/501 RadioWire Clock Recovery Technique - MICRF500/501 RadioWire Clock Recovery Technique |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.2384 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | NiPdAu |
Dc/Dc Conv, Buck, 200Khz, Soic-8 | Newark Electronics |
MIC4680 Series 34 V 200 kHz 1.3 A SuperSwitcherÔ Buck Regulator - SOIC-8 | Future Electronics |
DC/DC CONV, BUCK, 200KHZ, SOIC-8 | element14 |
1.3A SuperSwitcher | Microchip Technology |
Conv DC to DC Single Step Down 4V to 34V 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC4680YM-TR?
Additional datasheets, footprints and schematics for MIC4680YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC4680YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4680YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4680YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4680YM-TR fall under?
The MIC4680YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4680YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4680YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4680YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4680YM-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for MIC4680YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4680YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4680YM-TR?
You can fill out our help required form which you can use to request a quote for MIC4680YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.