Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gate drive supply voltage up to 16V |
Overcurrent protection |
Drives high-side and low-side N-Channel MOSFETs with independent inputs or with a single PWM signal |
TTL input thresholds |
On-chip bootstrap diodes |
Fast 35ns propagation times |
Shoot-through protection |
Drives 1000pF load with 20ns rise and fall times |
Low power consumption |
Supply undervoltage protection |
-40°C to +125°C junction temperature range |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | 3 Phase Driver |
Configuration | Dual Inputs, Single PWM |
Peak Output Current (source/sink, A) | 1.0/1.0 |
Output Resistance (source/sink, O) | 10/6 |
Propagation Delay (Td1/Td2, ns) | 35/35 |
Rise/Fall Time (Tr/Tf, ns) | 20/20 |
Capacitive Load Drive | 1000 pF in 35 ns |
Features | Adaptive Dead Time and Anti-Shoot-Trough Circuitry |
Temperature Range | -40C to +125C |
85V 3-Phase Mosfet Drivers W/ Up To 16V Programmable Gate Drive And Oc Protectio, 28 Vqfn 5X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC4607-1YML-TR | Newark Electronics |
MOSFET DRIV, LOW/HIGH SIDE, QFN-28 | Farnell |
Where can I find additional details, specifications and documents for a MIC4607-1YML-TR?
Additional datasheets, footprints and schematics for MIC4607-1YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC4607-1YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4607-1YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4607-1YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4607-1YML-TR fall under?
The MIC4607-1YML-TR is listed under MIC4607.
Can I view similar or alternative parts?
You can view similar parts to MIC4607-1YML-TR when available in the MIC4607 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4607-1YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4607-1YML-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC4607-1YML-TR have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MIC4607-1YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4607-1YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4607-1YML-TR?
You can fill out our help required form which you can use to request a quote for MIC4607-1YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.