Status: | Active |
---|---|
Series: | MIC4600 |
RoHS: | Compliant |
The Micrel MIC4600 is a 28 V half bridge MOSFET gate driver targeted for cost sensitive applications requiring high performance such as set-top boxes, gateways, routers, computing peripherals, telecom and networking equipment. The MIC4600 operates over a supply range of 4.5 V to 28 V. It has an internal linear regulator which provides a regulated 5 V to power the MOSFET gate drive and operates up to 1.5 MHz switching frequency. The MIC4600 uses an adjustable dead time circuit to prevent shoot-through in the external high and low-side MOSFETs. The MIC4600 is available in a small 3 x 3 mm QFN package with a junction temperature range of -40°C to 125°C.
Adjustable dead time circuitry |
Anti-shoot-through protection |
Internal LDO for single supply operation |
Input voltage range: 4.5 V to 28 V |
Fast propagation delay: 20 ns |
Up to 1.5 MHz operation |
Low voltage logic level inputs for µC or FPGA driven power solutions |
Independent inputs for low and high side drivers |
2 Ω gate drive capable of driving 3,000 pF load with 15 ns rise and fall times |
Low 450 µA typical quiescent current |
3 x 3 mm QFN package |
-40°C to +125°C junction temperature range |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | Half Bridge Driver |
Configuration | Dual Inputs, Single PWM |
Peak Output Current (source, A) | 1 |
Peak Output Current (sink, A) | 1 |
Output Resistance (source, Ω) | 2 |
Output Resistance (sink, Ω) | 1.5 |
Propagation Delay tD1 (ns) | 26 |
Propagation Delay tD2 (ns) | 55 |
Maximum Supply Voltage (V) | 28 |
Rise/Fall Time (tR/tF, ns) | 15 / 13.5 |
Capacitive Load Drive | 1,000 pF in 26 ns |
Features | Internal 5 V LDO |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.8017 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
28V Half Bridge MOSFET Driver | Microchip Technology |
28V Half Bridge Gate Drvr, Dfn-8 16 Vqfn 3X3X1.00Mm T/R Rohs Compliant: Yes |Microchip MIC4600YML-TR | Newark Electronics |
MOSFET DRVR 1A 2-OUT Hi/Lo Side Non-Inv 16-Pin VQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC4600YML-TR?
Additional datasheets, footprints and schematics for MIC4600YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC4600YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4600YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4600YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4600YML-TR fall under?
The MIC4600YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4600YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4600YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4600YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4600YML-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MIC4600YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4600YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4600YML-TR?
You can fill out our help required form which you can use to request a quote for MIC4600YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.