Status: | Active |
---|---|
Series: | MIC44F19 |
RoHS: | Compliant |
The MIC44F18, MIC44F19 and MIC44F20 are high speed single MOSFET gate drivers capable of sinking and sourcing 6 A for driving capacitive loads. With delay times of less than 15 ns and rise times into a 1,000 pF load of 10 ns, these MOSFET drivers are ideal for driving large gate charge MOSFETs in power supply applications. The MIC44F18 is a non-inverting driver, the MIC44F19 is an inverting driver suited for driving P-Channel MOSFETs, and the MIC44F20 is an inverting driver for N-Channel MOSFETs. Fabricated using proprietary BiCMOS/DMOS process for low power consumption and high efficiency, the MIC44F18/19/20 translates TTL or CMOS input logic levels to output voltage levels that swing within 25 mV of the positive supply or ground. Comparable bipolar devices are capable of swinging only to within 1 V of the supply. The input supply voltage range of the MIC44F18/19/20 is 4.5 V to 12.6 V, making the devices suitable for driving MOSFETs in a wide range of power applications. Other features include an enable function, latch-up protection, and a programmable UVLO function. The MIC44F18/19/20 has a junction temperature range of -40°C to +125°C with exposed pad ePad MSOP-8 package options.
4.5 V to 12.6 V input operating range |
6 A peak output current |
High accuracy ±5% enable input threshold |
High speed switching capability: |
Flexible UVLO function: 4.2 V internally set UVLO |
Programmable with external resistors |
Latch-up protection to > 500 mA reverse current on the output pin |
Enable function |
Thermally enhanced ePad MSOP-8 package option |
MOSFET Driver Type | High Side |
---|---|
Driver Type | Single |
Configuration | Inverting |
Peak Output Current (source, A) | 6 |
Peak Output Current (sink, A) | 6 |
Propagation Delay tD1 (ns) | 15 |
Propagation Delay tD2 (ns) | 13 |
Maximum Supply Voltage (V) | 12.6 |
Rise/Fall Time (tR/tF, ns) | 10 / 10 |
Capacitive Load Drive | 1,000 pF 10 ns |
Features | Enable pin |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MIC44F18/19/20 Data Sheet |
Application Notes |
---|
Micrel AN 16 - Improving Adjustable Regulator Accuracy - Improving Adjustable Regulator Accuracy |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
3A High Speed MOSFET Driver | Microchip Technology |
3A Low Side Single Inv Gate Drvr, Msop-8 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip MIC44F19YMME | Newark Electronics |
3A HIGH SPEED MOSFET DRIVER | Future Electronics |
MOSFET DRVR 6A 1-OUT Lo Side Inv 8-Pin MSOP EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC44F19YMME?
Additional datasheets, footprints and schematics for MIC44F19YMME are listed on our Part Details page. You can also find images and similar parts to MIC44F19YMME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC44F19YMME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC44F19YMME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC44F19YMME fall under?
The MIC44F19YMME is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC44F19YMME when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC44F19YMME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC44F19YMME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC44F19YMME have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MIC44F19YMME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC44F19YMME often in real-time on the comparison pages.
What if I can't find stock of MIC44F19YMME?
You can fill out our help required form which you can use to request a quote for MIC44F19YMME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.