Status: | Active |
---|---|
Series: | MIC4224 |
RoHS: | Compliant |
The MIC4223/MIC4224/MIC4225 are a family of a dual 4 A, high-speed, low-side MOSFET gate drivers with logic-level driver enables. The devices are fabricated on Bipolar/CMOS/DMOS (BCD) process and operate from a 4.5 V to 18 V supply voltage. The devices parallel Bipolar and CMOS output stage architecture provides high current throughout the MOSFETs Miller Region allowing the driver to sink and source 4 A of peak current from a 12 V supply and quickly charge and discharge a 2000 pF load capacitance in under 15ns, while allowing the outputs to swing within 0.3 V of V DD and 0.16 V of ground. The MIC4223/MIC4224/MIC4225 driver and enable inputs feature TTL and CMOS logic-level thresholds which are independent of supply voltage. Each driver features a dedicated active-high enable input which is internally pulled high to VDD through 100 kΩ, allowing the pins to be left unconnected if it is not required to disable the driver outputs. The driver inputs have been designed to protect against ground bounce and are protected to withstand -5 V of voltage swing at -40 mA. Driver outputs are also protected to withstand 500 mA of reverse current. The MIC4223/MIC4224/MIC4225 are available in three configurations using industry standard pin out; dual inverting (MIC4223), dual non-inverting (MIC4224) and complimentary (MIC4225). They are available in 8-pin SOIC and thermally enhanced ePadD 8-pin MSOP and support operating junction temperatures from -40°C to +125°C.
Prices starting from US$0.74
4.5 V to 18 V supply voltage operating range |
High peak source/sink current |
±3 A at VDD = 8 V |
±4 A at VDD = 12 V |
15 ns / 15 ns rise and fall times with 2000 pF load |
25 ns / 35 ns (rising/falling) input propagation delay |
20 ns / 45 ns (rising/falling) enable propagation delay |
Active-high driver enable inputs with 100 kΩ pull-ups |
CMOS and TTL logic input and enable thresholds independent of supply voltage |
Driver input protection to -5 V at -40 mA |
Output latch-up protection to >500mA reverse current |
Industry standard pin out with two package options |
ePad MSOP-8 ( θJA = 60°C/W) |
8-pin SOIC ( θJA = 120°C/W) |
Available in dual-inverting (MIC4223), dual non-inverting (MIC4224) and complementary (MIC4225) |
Dual output drive by paralleling channels |
-40°C to +125°C operating junction temperature range |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 4 |
Peak Output Current (sink, A) | 4 |
Output Resistance (source, Ω) | 30 |
Output Resistance (sink, Ω) | 16 |
Propagation Delay tD1 (ns) | 25 |
Propagation Delay tD2 (ns) | 35 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 15 / 15 |
Capacitive Load Drive | 2000 pF in 15 ns |
Features | Enable pin |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Dual 4A High Speed MOSFET Drivers with Enable | Microchip Technology |
4A Low Side Dual Non-Inv Gate Drvr, Msop-8 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip MIC4224YMME | Newark Electronics |
4A High Speed MOSFET Drivers | Future Electronics |
DUAL 4A HIGH SPEED MOSFET DRIVERS WITH ENABLE | Avnet America |
IC, MOSFET DRIVER, DUAL, 4A, 8MSOP | Farnell |
Where can I find additional details, specifications and documents for a MIC4224YMME?
Additional datasheets, footprints and schematics for MIC4224YMME are listed on our Part Details page. You can also find images and similar parts to MIC4224YMME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4224YMME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4224YMME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4224YMME fall under?
The MIC4224YMME is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4224YMME when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4224YMME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4224YMME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4224YMME have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC4224YMME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4224YMME often in real-time on the comparison pages.
What if I can't find stock of MIC4224YMME?
You can fill out our help required form which you can use to request a quote for MIC4224YMME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.