Status: | Active |
---|---|
Series: | MIC4128 |
RoHS: | Compliant |
The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5 A low-side MOSFET gate drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels that swing within 25 mV of the positive supply or ground whereas comparable bipolar devices are capable of swinging only to within 1 V of the supply. The MIC4126/7/8 is available in three configurations: dual inverting, dual non-inverting, and complimentary output. The MIC4126/27/28 offer pin-compatible as well as smaller footprint replacements for the MIC4426/27/28 with improved packaging and electrical performance. The MIC4126/27/28 are available in exposed pad, SOIC-8L, and MSOP-8L options. The devices have an input operating range of 4.5 V to 20 V. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. The devices can withstand up to 500mA of reverse current (either polarity) without latching and up to 5 V noise spikes (either polarity) on ground pins.
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
800
in stock
|
Buy Now | |
Microchip Technology
from US$0.90
|
9,000
in stock
|
Buy Now | |
Farnell
from US$1.05
|
1,373
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
325
in stock
|
Buy Now | |
element14
from US$0.99
|
325
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dual 1.5 A peak drivers |
4.5 V to 20 V operating range |
Exposed backside pad packaging reduces heat |
ePad SOIC-8L (θJA = 58°C/W) |
ePad MSOP-8L (θJA = 60°C/W) |
Bipolar/CMOS/DMOS construction |
25 mV maximum output offset from supply or ground |
Latch-up protection to > 0.5 A reverse current |
Switches 1000 pF in 25 ns |
Logic-input threshold independent of supply voltage |
Logic-input protection to -5 V |
6 pF typical equivalent input capacitance |
Dual inverting, dual non-inverting, and complementary configurations |
-40°C to +125°C operating junction temperature range |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Complimentary |
Peak Output Current (source, A) | 1.5 |
Peak Output Current (sink, A) | 1.5 |
Output Resistance (source, Ω) | 10 |
Output Resistance (sink, Ω) | 10 |
Propagation Delay tD1 (ns) | 37 |
Propagation Delay tD2 (ns) | 40 |
Maximum Supply Voltage (V) | 20 |
Rise/Fall Time (tR/tF, ns) | 13 / 15 |
Capacitive Load Drive | 1000 pF in 13 ns |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
1.5A Dual High Speed MOSFET Driver with Low Thermal Impedance | Microchip Technology |
MISCELLANEOUS MOSFETS | Farnell |
1.5A Dual High Speed MOSFET Driver with | RS |
Mosfet Driver, -40 To 125Deg C Rohs Compliant: Yes |Microchip MIC4128YMME | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
MIC4128 Series 20 V 1.5 A Dual Output Low Side Mosfet Driver SMT - MSOP-8 | Future Electronics |
MOSFET DRVR 1.5A 2-OUT Lo Side Inv/Non-Inv 8-Pin MSOP EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC4128YMME?
Additional datasheets, footprints and schematics for MIC4128YMME are listed on our Part Details page. You can also find images and similar parts to MIC4128YMME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4128YMME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4128YMME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4128YMME fall under?
The MIC4128YMME is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4128YMME when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4128YMME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4128YMME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4128YMME have stock available?
Authorised distributors including Microchip Technology, Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for MIC4128YMME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4128YMME often in real-time on the comparison pages.
What if I can't find stock of MIC4128YMME?
You can fill out our help required form which you can use to request a quote for MIC4128YMME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.