Status: | Active |
---|---|
Series: | MIC4120 |
RoHS: | Compliant |
MIC4120 and MIC4129 MOSFET Gate drivers are tough, efficient, and easy to use. The MIC4129 is an inverting MOSFET Gate driver, while the MIC4120 is a non-inverting driver. The MIC4120 and MIC4129 are improved versions of the MIC4420 and MIC4429. They are capable of 6 A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4120/4129 accept any logic input from 2.4 V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5 V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4120/4129 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability insures adequate gate voltage to the MOSFET during power up/down sequencing.
CMOS construction |
Latch-up protected: will withstand > 200 mA reverse output current |
Logic input withstands negative swing of up to 5 V |
Matched rise and fall times of 25 ns |
High peak output current at 6 A |
Wide operating range from 4.5 V to 20 V |
High capacitive load drive of 10,000 pF |
Low delay time of 55 ns typical |
Logic high input for any voltage from 2.4 V to VS |
Low equivalent input capacitance (typical) at 6 pF |
Low supply current is 450 µA with logic 1 input |
Low output impedance is 2.5 Ω |
Output voltage swing within 25 mV of ground or VS |
Exposed backside pad packaging reduces heat |
ePad SOIC-8L (θJA = 58°C/W) |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 6 |
Peak Output Current (sink, A) | 6 |
Output Resistance (source, Ω) | 5 |
Output Resistance (sink, Ω) | 5 |
Propagation Delay tD1 (ns) | 45 |
Propagation Delay tD2 (ns) | 50 |
Maximum Supply Voltage (V) | 20 |
Rise/Fall Time (tR/tF, ns) | 12 / 13 |
Capacitive Load Drive | 2,200 pF in 12 ns |
Pins | Packaging | 8 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0229 |
Shipping Weight (kg) | 0.8022 |
Lead Count | 8 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
Improved 6A High Speed, Hi-Current Single MOSFET Driver | Microchip Technology |
6A Low Side Dual Non-Inv Gate Drvr, Dfn-8 8 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC4120YML-TR | Newark Electronics |
MOSFET DRVR 6A 1-OUT Lo Side Non-Inv 8-Pin VDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC4120YML-TR?
Additional datasheets, footprints and schematics for MIC4120YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC4120YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4120YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4120YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4120YML-TR fall under?
The MIC4120YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4120YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4120YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4120YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4120YML-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC4120YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4120YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4120YML-TR?
You can fill out our help required form which you can use to request a quote for MIC4120YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.