Status: | Active |
---|---|
Series: | MIC4102 |
RoHS: | Compliant |
The MIC4102 is a high frequency, 100 V Half Bridge MOSFET gate driver IC featuring internal anti-shoot-through protection. The low-side and high-side gate drivers are controlled by a single input signal to the PWM pin. The MIC4102 implements adaptive anti-shoot-through circuitry to optimize the switching transitions for maximum efficiency. The single input control also reduces system complexity and greatly simplifies the overall design. The MIC4102 also features a low-side drive disable pin. This gives the MIC4102 the capability to operate in a non-synchronous buck mode. This feature allows the MIC4102 to start up into applications where a bias voltage may already be present without pulling the output voltage down. Under-voltage protection on both the low-side and high-side supplies forces the outputs low. An on-chip bootstrap diode eliminates the discrete diode required with other driver ICs. The MIC4102 is available in the SOIC-8L package with a junction operating range from -40°C to +125°C.
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
702
in stock
|
Buy Now | |
Microchip Technology
from US$1.92
|
768
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
156
in stock
|
Buy Now | |
element14
from US$2.04
|
156
in stock
|
Buy Now | |
Farnell
from US$2.00
|
156
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drives high- and low-side N-Channel MOSFETs with single input |
Adaptive anti-shoot-through protection |
Low side drive disable pin |
Bootstrap supply voltage to 118 V DC |
Supply voltage up to 16 V |
TTL input thresholds |
On-chip bootstrap diode |
Fast 30 ns propagation times |
Drives 1,000 pF load with 10 ns rise and fall times |
Low power consumption |
Supply under-voltage protection |
2.5 Ω pull up, 1.5 Ω pull down output resistance |
Space saving SOIC-8L package |
-40°C to +125°C junction temperature range |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | Half Bridge Driver |
Configuration | None |
Peak Output Current (source, A) | 3 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 2.5 |
Output Resistance (sink, Ω) | 1.5 |
Propagation Delay tD1 (ns) | 60 |
Propagation Delay tD2 (ns) | 75 |
Maximum Supply Voltage (V) | 5.5 |
Rise/Fall Time (tR/tF, ns) | 10 / 6 |
Capacitive Load Drive | 1,000 pF in 27 ns |
Features | Adaptive Dead Time and Anti-Shoot-Trough Circuitry |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
100V HalfBridge MOSFET Driver with Anti-Shoot-through Circuitry | Microchip Technology |
MOSFET Driver 100V 3A Half Bridge | RS |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
MIC4102 Series 2.5 Ohm 100 V SMT Half Bridge MOSFET Driver - SOIC-8L | Future Electronics |
MOSFET and Power Driver 3A 2-OUT Hi/Lo Side Non-Inverting 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC4102YM?
Additional datasheets, footprints and schematics for MIC4102YM are listed on our Part Details page. You can also find images and similar parts to MIC4102YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4102YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4102YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4102YM fall under?
The MIC4102YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4102YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4102YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4102YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4102YM have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC4102YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4102YM often in real-time on the comparison pages.
What if I can't find stock of MIC4102YM?
You can fill out our help required form which you can use to request a quote for MIC4102YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.