Status: | Active |
---|---|
Series: | MIC4101 |
RoHS: | Compliant |
Bootstrap supply max voltage to 118 V DC |
Supply voltage up to 16 V |
Drives high- and low-side N-Channel MOSFETs with independent inputs |
CMOS input thresholds (MIC4100) |
TTL input thresholds (MIC4101) |
On-chip bootstrap diode |
Fast 30 ns propagation times |
Drives 100 0pF load with 10 ns rise and fall times |
Low power consumption |
Supply under-voltage protection |
3 Ω pull up, 3 Ω pull down output resistance |
Space saving SOIC-8L package |
-40°C to +125°C junction temperature range |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | Half Bridge Driver |
Configuration | Dual Inputs |
Peak Output Current (source, A) | 2 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 2.5 |
Output Resistance (sink, Ω) | 2 |
Propagation Delay tD1 (ns) | 31 |
Propagation Delay tD2 (ns) | 31 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 10 / 10 |
Capacitive Load Drive | 1,000 pF in 27 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
100V Halfbridge Mosfet Driver 2A Source/Sink Current Ttl Input 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC4101YM-TR | Newark Electronics |
MIC4101 Series 3 Ohm 100 V SMT Half Bridge MOSFET Driver - SOIC-8L | Future Electronics |
MOSFET DRVR 2A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC T/R | Avnet America |
100V HalfBridge MOSFET Driver 2A SOURCE/SINK CURRENT TTL INPUT | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC4101YM-TR?
Additional datasheets, footprints and schematics for MIC4101YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC4101YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4101YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4101YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4101YM-TR fall under?
The MIC4101YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4101YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4101YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4101YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4101YM-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC4101YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4101YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4101YM-TR?
You can fill out our help required form which you can use to request a quote for MIC4101YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.