Status: | Active |
---|---|
Series: | MIC4100 |
RoHS: | Compliant |
The MIC4100/1 are high frequency, 100V Half Bridge MOSFET driver ICs featuring fast 30ns propagation delay times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4100 has CMOS input thresholds, and the MIC4101 has TTL input thresholds. The MIC4100/1 include a high voltage internal diode that charges the high-side gate drive bootstrap capacitor. A robust, high-speed, and low power level shifter provides clean level transitions to the high side output. The robust operation of the MIC4100/1 helps ensure the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high speed voltage transitions. Under-voltage protection is provided on both the low-side and high-side drivers. The MIC4100 is available in the SOIC-8L package with a junction operating range from -40°C to +125°C.
Bootstrap supply max voltage to 118V DC |
Supply voltage up to 16V |
Drives high- and low-side N-Channel MOSFETs with independent inputs |
CMOS input thresholds (MIC4100) |
TTL input thresholds (MIC4101) |
On-chip bootstrap diode |
Fast 30ns propagation times |
Drives 1000pF load with 10ns rise and fall times |
Low power consumption |
Supply under-voltage protection |
3Ω pull up, 3Ω pull down output resistance |
Space saving SOIC-8L package |
-40°C to +125°C junction temperature range |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | Half Bridge Driver |
Configuration | Dual Inputs |
Peak Output Current (source, A) | 2 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 2.5 |
Output Resistance (sink, Ω) | 2 |
Propagation Delay tD1 (ns) | 27 |
Propagation Delay tD2 (ns) | 27 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 10 / 10 |
Capacitive Load Drive | 1,000 pF in 27 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
100V HalfBridge MOSFET Driver 2A SOURCE/SINK CURRENT CMOS INPUT | Microchip Technology |
100V Halfbridge Mosfet Driver 2A Source/Sink Current Cmos Input 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip MIC4100YM | Newark Electronics |
MIC4100 Series 3 Ohm 100 V SMT Half Bridge MOSFET Driver - SOIC-8L | Future Electronics |
MOSFET DRVR 2A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC4100YM?
Additional datasheets, footprints and schematics for MIC4100YM are listed on our Part Details page. You can also find images and similar parts to MIC4100YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4100YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4100YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4100YM fall under?
The MIC4100YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4100YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4100YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4100YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4100YM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC4100YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4100YM often in real-time on the comparison pages.
What if I can't find stock of MIC4100YM?
You can fill out our help required form which you can use to request a quote for MIC4100YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.