Status: | Active |
---|---|
Series: | MIC39500 |
RoHS: | Compliant |
The MIC39500 and MIC39501 are 5A low-dropout linear voltage regulators that provide a low-voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39500/1 offers extremely low dropout (typically 400mV at 5A) and low ground current (typically 70mA at 5A).
The MIC39500/1 is ideal for PC add-in cards that need to convert from standard 2.5V or 3.3V, down to new, lower core voltages. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC39500/1 to provide 2.5V from a supply as low as 3V or 1.8V from 2.5V. The MIC39500/1 also has fast transient response for heavy switching applications. The device requires only 47µF of output capacitance to maintain stability and achieve fast transient response
The MIC39500/1 is fully protected with overcurrent limiting, thermal shutdown, reverse battery protection, reverse ead insertion protection, and reverse leakage protection. The MIC39501 offers a TTL logic-compatible enable pin and an error flag that indicates undervoltage and overcurrent conditions. Offered in a fixed voltages, 1.8V and 2.5V, the MIC39500/1 comes in the TO-220 and TO-263 packages and an ideal upgrade to older, NPN-based linear voltage regulators.
For applications requiring input voltage greater than 16V, see the MIC29500/1/2/3 family. For applications with input voltage 6V or below, see MIC3750x LDOs.
5A minimum guaranteed output current |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V conversion |
1% initial accuracy |
Low ground current |
Current limiting and thermal shutdown |
Reverse battery and reverse lead insertion protection |
Reverse leakage protection |
Fast transient response |
TO-263 and TO-220 packages |
TTL/CMOS-compatible enable pin (MIC39501 only) |
Error flag output (MIC39501 only) |
Ceramic capacitor stable (See application information) |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 5000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 5000 |
VIN Min (V) | 2.25 |
VIN Max (V) | 16 |
VOUT (V) | 1.8, 2.5 |
Voltage Drop Typ (mV) | 400 |
IGND Typ (µA) | 15000 |
Tol Typ % | ±1 |
Noise (µV) rms | 260 |
PSRR 1 kHz (dB) | 30 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | TO-220 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.8902 |
Shipping Weight (kg) | 2.66 |
Lead Count | 3 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
5.0A 1.0% Fixed Voltage Ldo 3 To-220 Tube Rohs Compliant: Yes |Microchip MIC39500-2.5WT | Newark Electronics |
MIC39500 Series 2.5 V Fixed Output 5 A Low Voltage LDO Regulator - TO-220-3 | Future Electronics |
5.0A 1.0% FIXED VOLTAGE LDO | Avnet America |
Where can I find additional details, specifications and documents for a MIC39500-2.5WT?
Additional datasheets, footprints and schematics for MIC39500-2.5WT are listed on our Part Details page. You can also find images and similar parts to MIC39500-2.5WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC39500-2.5WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC39500-2.5WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC39500-2.5WT fall under?
The MIC39500-2.5WT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC39500-2.5WT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC39500-2.5WT you can contact the distributor directly for product support, shipping queries etc.
Is the MIC39500-2.5WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC39500-2.5WT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC39500-2.5WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC39500-2.5WT often in real-time on the comparison pages.
What if I can't find stock of MIC39500-2.5WT?
You can fill out our help required form which you can use to request a quote for MIC39500-2.5WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.