Status: | Active |
---|---|
Series: | MIC39301 |
RoHS: | Compliant |
The MIC39300, MIC39301, and MIC39302 are 3.0A low-dropout linear voltage regulators that provide a low voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39300/1/2 offers extremely low dropout (typically 385mV at 3.0A) and low ground current (typically 36mA at 3.0A).
The MIC39300/1/2 is ideal for PC add-in cards that need to convert from standard 3.3V to 2.5V, or 2.5V to 1.8V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC39300/1/2 to provide 2.5V from a supply as low as 3V, and 1.8V from a supply as low as 2.5V. The MIC39300/1/2 also has fast transient response for heavy switching applications. The device requires only 47µF of output capacitance to maintain stability and achieve fast transient response.
The MIC39300/1/2 is fully protected with overcurrent limiting, thermal shutdown, reverse battery protection, reverse leakage protection, and reverse lead insertion. The MIC39301 offers a TTL logic-compatible enable pin and an error flag that indicates under voltage and over current conditions. Offered in fixed voltages, the MIC39300/1 comes in the TO-220 and TO-263 (D2Pak) packages and is an ideal upgrade to older, NPN-based linear voltage regulators. The MIC39302 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and is offered in a 5-Pin, TO-263 (D2Pak) package.
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.69
|
1,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.52
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$3.62
|
-
|
Buy Now | |
Future Electronics
from US$3.45
|
-
|
Buy Now | |
Avnet America
from US$4.63
|
-
|
Buy Now | |
element14
from US$3.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.0A minimum guaranteed output current |
550mV maximum dropout voltage over temperature |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V conversion |
1% initial accuracy |
Low ground current |
Current limiting and thermal shutdown |
Reverse battery protection |
Reverse leakage protection |
Fast transient response |
TO-263 (D2Pak) and TO-220 packaging |
TTL/CMOS compatible enable pin (MIC39301/2 only) |
Error flag output (MIC39301 only) |
Adjustable output (MIC39302 only) |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 2.25 |
VIN Max (V) | 16 |
VOUT (V) | 1.8, 2.5 |
Voltage Drop Typ (mV) | 385 |
IGND Typ (µA) | 10000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 47 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | DDPAK |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.52 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
IC: voltage regulator | Transfer Multisort Elektronik |
3.0A 1.0% Fixed Voltage Ldo + Flag + Shutdown 5 Ddpak Tube Rohs Compliant: Yes |Microchip MIC39301-2.5WU | Newark Electronics |
MIC39301 Series 2.5 V Fixed Output 3A SMT Low Voltage LDO Regulator -TO-263-5 | Future Electronics |
LDO Regulator Pos 2.5V 3A 5-Pin TO-263 Tube | Avnet America |
LDO VOLT REG, 3A, 2.5V, TO-263-5 | element14 |
Where can I find additional details, specifications and documents for a MIC39301-2.5WU?
Additional datasheets, footprints and schematics for MIC39301-2.5WU are listed on our Part Details page. You can also find images and similar parts to MIC39301-2.5WU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC39301-2.5WU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC39301-2.5WU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC39301-2.5WU fall under?
The MIC39301-2.5WU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC39301-2.5WU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC39301-2.5WU you can contact the distributor directly for product support, shipping queries etc.
Is the MIC39301-2.5WU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC39301-2.5WU have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC39301-2.5WU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC39301-2.5WU often in real-time on the comparison pages.
What if I can't find stock of MIC39301-2.5WU?
You can fill out our help required form which you can use to request a quote for MIC39301-2.5WU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.