Status: | Active |
---|---|
Series: | MIC39300 |
RoHS: | Compliant |
The MIC39300, MIC39301, and MIC39302 are 3.0A low-dropout linear voltage regulators that provide a low voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39300/1/2 offers extremely low dropout (typically 385mV at 3.0A) and low ground current (typically 36mA at 3.0A).
The MIC39300/1/2 is ideal for PC add-in cards that need to convert from standard 3.3V to 2.5V, or 2.5V to 1.8V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC39300/1/2 to provide 2.5V from a supply as low as 3V, and 1.8V from a supply as low as 2.5V. The MIC39300/1/2 also has fast transient response for heavy switching applications. The device requires only 47µF of output capacitance to maintain stability and achieve fast transient response.
The MIC39300/1/2 is fully protected with overcurrent limiting, thermal shutdown, reverse battery protection, reverse leakage protection, and reverse lead insertion. The MIC39301 offers a TTL logic-compatible enable pin and an error flag that indicates under voltage and over current conditions. Offered in fixed voltages, the MIC39300/1 comes in the TO-220 and TO-263 (D2Pak) packages and is an ideal upgrade to older, NPN-based linear voltage regulators. The MIC39302 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and is offered in a 5-Pin, TO-263 (D2Pak) package.
3.0A minimum guaranteed output current |
550mV maximum dropout voltage over temperature |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V conversion |
1% initial accuracy |
Low ground current |
Current limiting and thermal shutdown |
Reverse battery protection |
Reverse leakage protection |
Fast transient response |
TO-263 (D2Pak) and TO-220 packaging |
TTL/CMOS compatible enable pin (MIC39301/2 only) |
Error flag output (MIC39301 only) |
Adjustable output (MIC39302 only) |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 2.25 |
VIN Max (V) | 16 |
VOUT (V) | 1.8, 2.5 |
Voltage Drop Typ (mV) | 385 |
IGND Typ (µA) | 10000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 47 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | TO-220 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.8902 |
Shipping Weight (kg) | 2.66 |
Lead Count | 3 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
3.0A 1.0% Fixed Voltage Ldo 3 To-220 Tube Rohs Compliant: Yes |Microchip MIC39300-2.5WT | Newark Electronics |
MIC39300 Series 2.5 V Fixed Output 3 A Low Voltage LDO Regulator - TO-220-3 | Future Electronics |
3.0A 1.0% FIXED VOLTAGE LDO | Avnet America |
Where can I find additional details, specifications and documents for a MIC39300-2.5WT?
Additional datasheets, footprints and schematics for MIC39300-2.5WT are listed on our Part Details page. You can also find images and similar parts to MIC39300-2.5WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC39300-2.5WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC39300-2.5WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC39300-2.5WT fall under?
The MIC39300-2.5WT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC39300-2.5WT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC39300-2.5WT you can contact the distributor directly for product support, shipping queries etc.
Is the MIC39300-2.5WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC39300-2.5WT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC39300-2.5WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC39300-2.5WT often in real-time on the comparison pages.
What if I can't find stock of MIC39300-2.5WT?
You can fill out our help required form which you can use to request a quote for MIC39300-2.5WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.