Status: | Active |
---|---|
Series: | MIC39300 |
RoHS: | Compliant |
The MIC39300, MIC39301, and MIC39302 are 3.0A low-dropout linear voltage regulators that provide a low voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39300/1/2 offers extremely low dropout (typically 385mV at 3.0A) and low ground current (typically 36mA at 3.0A).
The MIC39300/1/2 is ideal for PC add-in cards that need to convert from standard 3.3V to 2.5V, or 2.5V to 1.8V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC39300/1/2 to provide 2.5V from a supply as low as 3V, and 1.8V from a supply as low as 2.5V. The MIC39300/1/2 also has fast transient response for heavy switching applications. The device requires only 47µF of output capacitance to maintain stability and achieve fast transient response.
The MIC39300/1/2 is fully protected with overcurrent limiting, thermal shutdown, reverse battery protection, reverse leakage protection, and reverse lead insertion. The MIC39301 offers a TTL logic-compatible enable pin and an error flag that indicates under voltage and over current conditions. Offered in fixed voltages, the MIC39300/1 comes in the TO-220 and TO-263 (D2Pak) packages and is an ideal upgrade to older, NPN-based linear voltage regulators. The MIC39302 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and is offered in a 5-Pin, TO-263 (D2Pak) package.
3.0A minimum guaranteed output current |
550mV maximum dropout voltage over temperature |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V conversion |
1% initial accuracy |
Low ground current |
Current limiting and thermal shutdown |
Reverse battery protection |
Reverse leakage protection |
Fast transient response |
TO-263 (D2Pak) and TO-220 packaging |
TTL/CMOS compatible enable pin (MIC39301/2 only) |
Error flag output (MIC39301 only) |
Adjustable output (MIC39302 only) |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 2.25 |
VIN Max (V) | 16 |
VOUT (V) | 1.8, 2.5 |
Voltage Drop Typ (mV) | 385 |
IGND Typ (µA) | 10000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 47 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | TO-263 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.511 |
Shipping Weight (kg) | 2.506667 |
Lead Count | 3 |
Package Type | TO-263 |
Soldering Composition | Matte Tin |
3.0A 1.0% Fixed Voltage Ldo 3 To-263 - T/R Rohs Compliant: Yes |Microchip MIC39300-1.8WU-TR | Newark Electronics |
MIC39300 Series 1.8 V Fixed Output 3 A SMT Low Voltage LDO Regulator - TO-263-3 | Future Electronics |
3.0A 1.0% FIXED VOLTAGE LDO | Avnet America |
Where can I find additional details, specifications and documents for a MIC39300-1.8WU-TR?
Additional datasheets, footprints and schematics for MIC39300-1.8WU-TR are listed on our Part Details page. You can also find images and similar parts to MIC39300-1.8WU-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC39300-1.8WU-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC39300-1.8WU-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC39300-1.8WU-TR fall under?
The MIC39300-1.8WU-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC39300-1.8WU-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC39300-1.8WU-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC39300-1.8WU-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC39300-1.8WU-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC39300-1.8WU-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC39300-1.8WU-TR often in real-time on the comparison pages.
What if I can't find stock of MIC39300-1.8WU-TR?
You can fill out our help required form which you can use to request a quote for MIC39300-1.8WU-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.