Status: | Active |
---|---|
Series: | MIC39150 |
RoHS: | Compliant |
The MIC39150, MIC39151, and MIC39152 are 1.5A LDO voltage regulators that provide a low-voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39150/1/2 offers extremely low dropout (typically 375mV at 1.5A) and low ground current (typically 17mA at 1.5A).
The MIC39150/1/2 are ideal for PC add-in cards that need to convert from 3.3V to 2.5V or 2.5V to 1.8V with a guaranteed maximum dropout voltage of 500mV over all operating conditions. The MIC39150/1/2 exhibit fast transient response for heavy switching applications and requires only 10µF of output capacitance to maintain stability and achieve fast transient response.
The MIC39150/1/2 is fully protected with current limiting, thermal shutdown, reverse battery protection/lead insertion, and reverse leakage protection. The MIC39151 offers a TTL logic-compatible enable pin and an error flag that indicates undervoltage and overcurrent conditions. Offered in fixed voltages of 2.5V, 1.8V, and 1.65V, the MIC39150/1 comes in the TO-220 and TO-263 (D²Pak) packages. The MIC39152 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and comes in 5-Pin, TO-263 (D²Pak) and TO-252 (D-Pak) packages.
For applications requiring input voltage greater than 16V or automotive load-dump protection, see the MIC29150/1/2/3 family.
Prices starting from US$1.19
1.5A minimum guaranteed output current |
500mV maximum dropout voltage over temperature |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5 to 1.8V or 1.65V conversion |
1% initial accuracy |
Low ground current |
Current limiting and thermal shutdown |
Reverse battery and reverse lead insertion protection |
Reverse leakage protection |
Fast transient response |
TTL/CMOS-compatible enable pin (MIC39151/2 only) |
Error flag output (MIC39151 only) |
Adjustable output (MIC39152 only) |
Power D-Pak package (TO-252) Adjustable only |
Power D²Pak Package (TO-263) |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 1500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1500 |
VIN Min (V) | 2.25 |
VIN Max (V) | 16 |
VOUT (V) | 1.65, 1.8, 2.5 |
Voltage Drop Typ (mV) | 375 |
IGND Typ (µA) | 4000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 53 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | TO-263 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.511 |
Shipping Weight (kg) | 2.36 |
Lead Count | 3 |
Package Type | TO-263 |
Soldering Composition | Matte Tin |
Ldo, Fixed, 2.5V, 1.5A, To-263-3 | Newark Electronics |
MIC39150 Series 2.5 V Fixed Output 1.5 A SMT Low Voltage LDO Regulator -TO-263-3 | Future Electronics |
LDO Regulator Pos 2.5V 1.5A 3-Pin TO-263 Tube | Avnet America |
LDO, REG, 16VIN, 1.5A, 2.5V, 1%, 3TO263 | Farnell |
Where can I find additional details, specifications and documents for a MIC39150-2.5WU?
Additional datasheets, footprints and schematics for MIC39150-2.5WU are listed on our Part Details page. You can also find images and similar parts to MIC39150-2.5WU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC39150-2.5WU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC39150-2.5WU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC39150-2.5WU fall under?
The MIC39150-2.5WU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC39150-2.5WU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC39150-2.5WU you can contact the distributor directly for product support, shipping queries etc.
Is the MIC39150-2.5WU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC39150-2.5WU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC39150-2.5WU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC39150-2.5WU often in real-time on the comparison pages.
What if I can't find stock of MIC39150-2.5WU?
You can fill out our help required form which you can use to request a quote for MIC39150-2.5WU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.