Status: | Active |
---|---|
Series: | MIC39101 |
RoHS: | Compliant |
The MIC39100, MIC39101, and MIC39102 are 1A low-dropout linear voltage regulators that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Super βeta PNP® pass element, the MIC39100/1/2 offers extremely low dropout (typically 410mV at 1A) and low ground current (typically 11mA at 1A).
The MIC39100 is a fixed output regulator offered in the SOT-223 package. The MIC39101 and MIC39102 are fixed and adjustable regulators, respectively, in a thermally enhanced power 8-lead SOIC package.
The MIC39100/1/2 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V, 3.3V to 2.5V or 2.5V to 1.8V. A guaranteed maximum dropout voltage of 630mV over all operating conditions allows the MIC39100/1/2 to provide 2.5V from a supply as low as 3.13V and 1.8V from a supply as low as 2.43V.
The MIC39100/1/2 is fully protected with overcurrent limiting, thermal-shutdown, and reverse-battery protection. Fixed voltages of 5.0V, 3.3V, 2.5V, and 1.8V are available on MIC39100/1 with adjustable output voltages to 1.24V on MIC39102.
Fixed and adjustable output voltages to 1.24V |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V conversion |
1A minimum guaranteed output current |
1% initial accuracy |
Low ground current |
Current limiting and thermal shutdown |
Reversed-battery protection |
Reversed-leakage protection |
Fast transient response |
Low-profile SOT-223 package |
Power SO-8 package |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 1000 |
Rated IOUT | 1000 |
VIN Min (V) | 2.25 |
VIN Max (V) | 16 |
VOUT (V) | 1.8, 2.5, 3.3, 5.0 |
Voltage Drop Typ (mV) | 410 |
IGND Typ (µA) | 6 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 55 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.2384 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | NiPdAu |
1.0A 1.0% Fixed Voltage Ldo 8 Soic 3.9Mm T/R Rohs Compliant: Yes |Microchip MIC39101-2.5YM-TR | Newark Electronics |
1A, Low Voltage, Low Dropout Regulator with Reversed-Battery Protection | Future Electronics |
1.0A 1.0% FIXED VOLTAGE LDO | Avnet America |
Where can I find additional details, specifications and documents for a MIC39101-2.5YM-TR?
Additional datasheets, footprints and schematics for MIC39101-2.5YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC39101-2.5YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC39101-2.5YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC39101-2.5YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC39101-2.5YM-TR fall under?
The MIC39101-2.5YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC39101-2.5YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC39101-2.5YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC39101-2.5YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC39101-2.5YM-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC39101-2.5YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC39101-2.5YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC39101-2.5YM-TR?
You can fill out our help required form which you can use to request a quote for MIC39101-2.5YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.