Status: | Active |
---|---|
Series: | MIC384 |
RoHS: | Compliant |
Measures Local and Two Remote Temperatures |
2-Wire SMBus-compatible Interface |
Programmable Thermostat Settings for All Three Zones |
Open-Drain Interrupt Output Pin |
Interrupt Mask and Status Bits |
Fault Queues to Prevent Nuisance Tripping |
Low Power Shutdown Mode |
Failsafe response to diode faults |
2.7V to 5.5V Power Supply Range |
8-Lead SOIC and MSOP Packages |
Pins | Packaging | 8 | MSOP |
---|---|
Temp Range | -55C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
3-Zone Thermal Supervisor 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip MIC384-3YMM | Newark Electronics |
3-ZONE THERMAL SUPERVISOR | Avnet America |
3-Zone Thermal Supervisor | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC384-3YMM?
Additional datasheets, footprints and schematics for MIC384-3YMM are listed on our Part Details page. You can also find images and similar parts to MIC384-3YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC384-3YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC384-3YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC384-3YMM fall under?
The MIC384-3YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC384-3YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC384-3YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC384-3YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC384-3YMM have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC384-3YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC384-3YMM often in real-time on the comparison pages.
What if I can't find stock of MIC384-3YMM?
You can fill out our help required form which you can use to request a quote for MIC384-3YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.