Status: | Active |
---|---|
Series: | MIC384 |
RoHS: | Compliant |
Measures Local and Two Remote Temperatures |
2-Wire SMBus-compatible Interface |
Programmable Thermostat Settings for All Three Zones |
Open-Drain Interrupt Output Pin |
Interrupt Mask and Status Bits |
Fault Queues to Prevent Nuisance Tripping |
Low Power Shutdown Mode |
Failsafe response to diode faults |
2.7V to 5.5V Power Supply Range |
8-Lead SOIC and MSOP Packages |
Pins | Packaging | 8 | MSOP |
---|---|
Temp Range | -55C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.3347 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
3-Zone Thermal Supervisor 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MIC384-2YMM-TR | Newark Electronics |
3-ZONE THERMAL SUPERVISOR | Avnet America |
3-Zone Thermal Supervisor | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC384-2YMM-TR?
Additional datasheets, footprints and schematics for MIC384-2YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC384-2YMM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC384-2YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC384-2YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC384-2YMM-TR fall under?
The MIC384-2YMM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC384-2YMM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC384-2YMM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC384-2YMM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC384-2YMM-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC384-2YMM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC384-2YMM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC384-2YMM-TR?
You can fill out our help required form which you can use to request a quote for MIC384-2YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.