Status: | Active |
---|---|
Series: | MIC3839 |
RoHS: | Compliant |
Dual output drive stages in push-pull configuration |
Configurable for current-mode or voltage-mode control |
Easily implements volt-second clamp |
Leading edge current-sense blanking |
3V reference output available |
130µA typical start-up current |
1mA typical run current |
Operation to 1MHz |
On-chip error amplifier with 4MHz gain bandwidth product |
Internal soft start |
On-chip VDD clamping |
Output drive stages capable of 500mA peak source current, 1A peak sink current |
Supported Topologies | Push-Pull, Half Bridge, Full Bridge |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 4.1 |
Maximum Input Voltage (V) | 15 |
Duty Cycle Max (%) | 0.49 |
Operating Frequency (Hz) | Adj. to 1MHz |
Soft Start | True |
Internal Voltage Bias | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 4.3 |
Operating Supply Current (mA) | 1.5 |
Package | 10/MSOP |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.43118 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
Push-Pull Dc/Dc Controller 10 Msop 3X3X1.0Mm T/R Rohs Compliant: Yes |Microchip MIC3839YMM-TR | Newark Electronics |
MIC3838 Series 20 mA 1 MHz SMT Flexible Push-Pull PWM Controller - MSOP-10 | Future Electronics |
Current/Voltage mode PWM Controller 10-Pin MSOP T/R | Avnet America |
Push-Pull DC/DC Controller | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC3839YMM-TR?
Additional datasheets, footprints and schematics for MIC3839YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC3839YMM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3839YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3839YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3839YMM-TR fall under?
The MIC3839YMM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC3839YMM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3839YMM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3839YMM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC3839YMM-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC3839YMM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3839YMM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC3839YMM-TR?
You can fill out our help required form which you can use to request a quote for MIC3839YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.