Status: | Active |
---|---|
Series: | MIC3839 |
RoHS: | Compliant |
Dual output drive stages in push-pull configuration |
Configurable for current-mode or voltage-mode control |
Easily implements volt-second clamp |
Leading edge current-sense blanking |
3V reference output available |
130µA typical start-up current |
1mA typical run current |
Operation to 1MHz |
On-chip error amplifier with 4MHz gain bandwidth product |
Internal soft start |
On-chip VDD clamping |
Output drive stages capable of 500mA peak source current, 1A peak sink current |
Supported Topologies | Push-Pull, Half Bridge, Full Bridge |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 4.1 |
Maximum Input Voltage (V) | 15 |
Duty Cycle Max (%) | 0.49 |
Operating Frequency (Hz) | Adj. to 1MHz |
Soft Start | True |
Internal Voltage Bias | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 4.3 |
Operating Supply Current (mA) | 1.5 |
Package | 10/MSOP |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
Push-Pull DC/DC Controller | Microchip Technology |
Push-Pull Dc/Dc Controller 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip MIC3839YMM | Newark Electronics |
MIC3838 Series 20 mA 1 MHz SMT Flexible Push-Pull PWM Controller - MSOP-10 | Future Electronics |
Current/Voltage mode PWM Controller 10-Pin MSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC3839YMM?
Additional datasheets, footprints and schematics for MIC3839YMM are listed on our Part Details page. You can also find images and similar parts to MIC3839YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3839YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3839YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3839YMM fall under?
The MIC3839YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC3839YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3839YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3839YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC3839YMM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC3839YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3839YMM often in real-time on the comparison pages.
What if I can't find stock of MIC3839YMM?
You can fill out our help required form which you can use to request a quote for MIC3839YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.