Status: | Active |
---|---|
Series: | MIC3809 |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.90
|
2,755
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.63
|
247
in stock
|
Buy Now | |
Avnet Silica
-
|
4,085
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
-
|
Buy Now | |
Future Electronics
from US$2.14
|
-
|
Buy Now | |
Avnet America
from US$3.26
|
-
|
Buy Now |
Dual output drive stages in push-pull configuration |
Leading edge current-sense blanking |
130µA typical start-up current |
1mA typical run current |
Operation to 1MHz |
Internal soft start |
On-chip error amplifier with 4MHz gain bandwidth product |
On-chip VDD clamping |
Output drive stages capable of 500mA peak source current, 1A peak sink current |
Supported Topologies | Push-Pull, Half Bridge, Full Bridge |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 4.1 |
Maximum Input Voltage (V) | 15 |
Duty Cycle Max (%) | 0.49 |
Operating Frequency (Hz) | Adj. to 1M |
Soft Start | True |
Internal Voltage Bias | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 4.3 |
Operating Supply Current (mA) | 1 |
Package | 8/SOP, 8/MSOP |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Push-Pull DC/DC Controller | Microchip Technology |
IC: PMIC | Transfer Multisort Elektronik |
PUSH-PULL DC/DC CONTROLLER | Avnet Silica |
Push-Pull Dc/Dc Controller 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip MIC3809YM | Newark Electronics |
MIC3809 Series 2 mA 1 MHz Surface Mount Push-Pull PWM Controller - SOIC-8 | Future Electronics |
PWM CTRL, PUSH-PULL, 4.1-15V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MIC3809YM?
Additional datasheets, footprints and schematics for MIC3809YM are listed on our Part Details page. You can also find images and similar parts to MIC3809YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3809YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3809YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3809YM fall under?
The MIC3809YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC3809YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3809YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3809YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC3809YM have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for MIC3809YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3809YM often in real-time on the comparison pages.
What if I can't find stock of MIC3809YM?
You can fill out our help required form which you can use to request a quote for MIC3809YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.