Status: | Active |
---|---|
Series: | MIC3775 |
RoHS: | Compliant |
The MIC3775 is a 750mA low dropout linear voltage regulator that provides low-voltage, high-current output from an extremely small package. Utilizing proprietary Superβeta PNP® pass element, the MIC3775 offers extremely low dropout (typically 280mV at 750mA) and low ground current (typically 7.5mA at 750mA).
The MIC3775 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V or 3.0V, 3.3V to 2.5V, or 2.5V to 1.8V or 1.65V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC3775 to provide 2.5V from a supply as low as 3.0V and 1.8V or 1.5V from a supply as low as 2.25V.
The MIC3775 is fully protected with overcurrent limiting, thermal shutdown, and reverse leakage protection. Fixed and adjustable output voltage options are available with an operating temperature range of -40°C to +125°C.
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.32
|
2,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
-
|
Buy Now | |
Future Electronics
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
element14
from US$1.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fixed and adjustable output voltages to 1.24V |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V or 1.65V conversion |
Stable with ceramic capacitor |
750mA minimum guaranteed output current |
1% initial accuracy |
Low ground current |
Current limiting and thermal shutdown |
Reverse leakage protection |
Fast transient response |
Low-profile power MSOP-8 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 750 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 750 |
VIN Min (V) | 2.25 |
VIN Max (V) | 6 |
VOUT (V) | 1.5, 1.65, 1.8, 2.5, 3.0, 3.3, Adj |
Voltage Drop Typ (mV) | 280 |
IGND Typ (µA) | 700 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 60 |
Reverse Current Protect | Yes |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
IC: voltage regulator | Transfer Multisort Elektronik |
750Ma Low Voltage Ucap Ldo 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip MIC3775YMM | Newark Electronics |
MIC3775 Series ADJ 1.24-6 Vout 750 mA Low Voltage â•¡Cap LDO Regulator - MSOP-8 | Future Electronics |
LDO Regulator Pos 1.24V 0.75A 8-Pin MSOP | Avnet America |
LDO VOLT REG, 0.75A, 1.24-6V, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a MIC3775YMM?
Additional datasheets, footprints and schematics for MIC3775YMM are listed on our Part Details page. You can also find images and similar parts to MIC3775YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3775YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3775YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3775YMM fall under?
The MIC3775YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC3775YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3775YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3775YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC3775YMM have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC3775YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3775YMM often in real-time on the comparison pages.
What if I can't find stock of MIC3775YMM?
You can fill out our help required form which you can use to request a quote for MIC3775YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.