Status: | Active |
---|---|
Series: | MIC37300 |
RoHS: | Compliant |
The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current.
The MIC37300/01/02/03 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V.
Features of the MIC37300/01/02/03 LDO include thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available on the 5-pin version.
Junction temperature range of the MIC37300/01/02/03 is from -40°C to +125°C.
For applications requiring input voltage greater than 6.0V, see the MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs.
3.0A minimum guaranteed output current |
500mV maximum dropout voltage overtemperature |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion |
Stable with ceramic or tantalum capacitor |
VIN: 2.25V to 6.0V |
±1.0% initial output tolerance |
Fixed and adjustable output voltages: 3-pin fixed voltages |
Excellent line and load regulation specifications |
Thermal shutdown and current limit protection |
Reverse leakage protection |
Low-profile S-Pak package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 2.25 |
VIN Max (V) | 6 |
VOUT (V) | 1.5, 1.65, 1.8, 2.5, 3.3 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 27000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 50 |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | SPAK |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5023 |
Shipping Weight (kg) | 1.44 |
Lead Count | 3 |
Package Type | SPAK |
Soldering Composition | Matte Tin |
3A Low Voltage Ldo Regulator 3 Spak - T/R Rohs Compliant: Yes |Microchip MIC37300-1.65WR-TR | Newark Electronics |
LDO Regulator Pos 1.65V 3A 3-Pin SPAK T/R | Avnet America |
3A Low Voltage LDO Regulator | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC37300-1.65WR-TR?
Additional datasheets, footprints and schematics for MIC37300-1.65WR-TR are listed on our Part Details page. You can also find images and similar parts to MIC37300-1.65WR-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC37300-1.65WR-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC37300-1.65WR-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC37300-1.65WR-TR fall under?
The MIC37300-1.65WR-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC37300-1.65WR-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC37300-1.65WR-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC37300-1.65WR-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC37300-1.65WR-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC37300-1.65WR-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC37300-1.65WR-TR often in real-time on the comparison pages.
What if I can't find stock of MIC37300-1.65WR-TR?
You can fill out our help required form which you can use to request a quote for MIC37300-1.65WR-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.