Status: | Active |
---|---|
Series: | MIC37252 |
RoHS: | Compliant |
The MIC37252 is a 2.5A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, low dropout, and low ground current.
The MIC37252 operates from an input voltage of 3.0V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in an adjustable output voltage capable of 1.24V to 5.5V.
Features of the MIC37252 LDO include thermal and current limit protection, and reverse current and reverse battery protection.
Junction temperature range of the MIC37252 is -40°C to 125°C.
For higher currents, see the MIC3730x family of LDOs.
2.5A minimum guaranteed output current |
Ideal for 3.3V to 1.8V conversion |
Stable with ceramic or tantalum capacitor |
±2.0% initial output tolerance |
Dropout voltage is 550mV at 2.5A |
Excellent line and load regulation specifications |
Logic controlled shutdown |
Thermal shutdown and current limit protection |
Reverse leakage protection |
S-Pak and TO-263 packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 2500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 2500 |
VIN Min (V) | 3 |
VIN Max (V) | 6 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 550 |
IGND Typ (µA) | 40000 |
Tol Typ % | ±2 |
PSRR 1 kHz (dB) | 50 |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | DDPAK |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.053333 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
Lv, 2.5A F2432Cap Ldo 5 Ddpak T/R Rohs Compliant: Yes |Microchip MIC37252WU-TR | Newark Electronics |
LV, 2.5A F2432CAP LDO | Avnet America |
LV, 2.5A F2432Cap LDO | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC37252WU-TR?
Additional datasheets, footprints and schematics for MIC37252WU-TR are listed on our Part Details page. You can also find images and similar parts to MIC37252WU-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC37252WU-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC37252WU-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC37252WU-TR fall under?
The MIC37252WU-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC37252WU-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC37252WU-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC37252WU-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC37252WU-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC37252WU-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC37252WU-TR often in real-time on the comparison pages.
What if I can't find stock of MIC37252WU-TR?
You can fill out our help required form which you can use to request a quote for MIC37252WU-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.