Status: | Active |
---|---|
Series: | MIC37100 |
RoHS: | Compliant |
The MIC37100, MIC37101, and MIC37102 are 1A low dropout, linear voltage regulators that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Super βeta PNP® pass element, the MIC37100/01/02 offers extremely low dropout (typically 280mV at 1A) and low ground current (typically 11mA at 1A).
The MIC37100 is a fixed output regulator offered in the SOT-223 package. The MIC37101 and MIC37102 are fixed and adjustable regulators, respectively, in a thermally enhanced power 8-pin SOIC (small outline package) and the SOT-223 package. The MIC37102 is also available in the S-PAK power package for applications that require higher power dissipation or higher operating ambient temperatures.
The MIC37100/01/02 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V, 3.3V to 2.5V, or 2.5V to 1.8V or lower. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC37100/01/02 to provide 2.5V from a supply as low as 3V and 1.8V from a supply as low as 2.3V.
The MIC37100/01/02 is fully protected with overcurrent limiting and thermal shutdown. Fixed output voltages of 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V are available on MIC37100/01 with adjustable output voltages to 1.24V on MIC37102.
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.00
|
7,709
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
-
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fixed and adjustable output voltages to 1.24V |
µCap Regulator, 10µF ceramic output capacitor stable |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion |
1A minimum guaranteed output current |
1% initial accuracy |
Low ground current |
Current limiting and thermal shutdown |
Reverse leakage protection |
Fast transient response |
Low-profile SOT-223 package |
Power SO-8 package |
S-PAK package (MIC37102 only) |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 1000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1000 |
VIN Min (V) | 2.25 |
VIN Max (V) | 6 |
VOUT (V) | 1.5, 1.65, 1.8, 2.5, 3.3 |
Voltage Drop Typ (mV) | 280 |
IGND Typ (µA) | 650 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 50 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.123 |
Shipping Weight (kg) | 0.44 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
1.0A Low Voltage uCap LDO Regulator | Microchip Technology |
Ldo Volt Reg, 1A, 2.5V, Sot-223-3 | Newark Electronics |
MIC37100 Series 2.5 V Fixed Output 1 A Low Voltage â•¡Cap LDO Regulator - SOT-223 | Future Electronics |
1.0A LOW VOLTAGE UCAP LDO REGULATOR | Avnet America |
LDO VOLT REG, 1A, 2.5V, SOT-223-3 | Farnell |
Where can I find additional details, specifications and documents for a MIC37100-2.5WS-TR?
Additional datasheets, footprints and schematics for MIC37100-2.5WS-TR are listed on our Part Details page. You can also find images and similar parts to MIC37100-2.5WS-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC37100-2.5WS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC37100-2.5WS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC37100-2.5WS-TR fall under?
The MIC37100-2.5WS-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC37100-2.5WS-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC37100-2.5WS-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC37100-2.5WS-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC37100-2.5WS-TR have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC37100-2.5WS-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC37100-2.5WS-TR often in real-time on the comparison pages.
What if I can't find stock of MIC37100-2.5WS-TR?
You can fill out our help required form which you can use to request a quote for MIC37100-2.5WS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.