Status: | Active |
---|---|
Series: | MIC33030 |
RoHS: | Compliant |
Simplifies design to two external capacitors |
Input voltage: 2.7V to 5.5V |
Output voltage accuracy of ±2.5% over temperature |
400mA output current |
Efficiency up to 75% at 1mA |
21µA typical quiescent current |
Up to 8MHz PWM operation in continuous mode |
Ultra fast transient response |
30mVpp ripple in HyperLight Load® mode |
7mV output voltage ripple in full PWM mode |
Fully-integrated MOSFET switches |
0.01µA shutdown current |
Thermal shutdown and current-limit protection |
Fixed and adjustable output voltage options available (0.7V to 3.6V) |
2.5mm x 2.0mm 10-Lead |
-40°C to +125°C junction temperature range |
Input Voltage Range (V) | 2.7 to 5.5 |
---|---|
Output Voltage (V) | 1.2, 1.8, Adj |
Operating JunctionTemp. Range (°C) | -40 to +125 |
Control Scheme | PWM |
Vout Max (V) | 3.6 |
Output Current (A) | 0.4 |
HyperLight Load® | Yes |
Hyper Speed Control® | Yes |
LowQ® | Yes |
PWRGood | Yes |
SoftStart | Yes |
Pins | Packaging | 10 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0119 |
Shipping Weight (kg) | 0.645102 |
Lead Count | 10 |
Package Type | TDFN |
Package Width or Size | 2.5x2.0x1.15mm |
Soldering Composition | NiPdAu |
8Mhz 400Ma Internal Inductor Buck Regulator With Hyperlight Load, 10 Tdfn 2.5X2.0X1.15Mm T/R Rohs Compliant: Yes |Microchip MIC33030-JYHJ-TR | Newark Electronics |
MIC33030 Series 5.5 V 8 MHz 400 mA SMT Internal Inductor Buck Regulator - MLF-10 | Future Electronics |
Conv DC-DC Single Step Down 2.7V 5.5V 10-Pin TDFN T/R | Avnet America |
8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load, | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC33030-JYHJ-TR?
Additional datasheets, footprints and schematics for MIC33030-JYHJ-TR are listed on our Part Details page. You can also find images and similar parts to MIC33030-JYHJ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC33030-JYHJ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC33030-JYHJ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC33030-JYHJ-TR fall under?
The MIC33030-JYHJ-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC33030-JYHJ-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC33030-JYHJ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC33030-JYHJ-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC33030-JYHJ-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC33030-JYHJ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC33030-JYHJ-TR often in real-time on the comparison pages.
What if I can't find stock of MIC33030-JYHJ-TR?
You can fill out our help required form which you can use to request a quote for MIC33030-JYHJ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.