Status: | Active |
---|---|
Series: | MIC3232 |
RoHS: | Compliant |
The MIC3230/1/2 are constant current boost switching controllers specifically designed to power one or more strings of high power LEDs. The MIC3230/1/2 have an input voltage range from 6V to 45V and are ideal for a variety of solid state lighting applications.
The MIC3230/1/2 utilizes an external power device which offers a cost conscious solution for high power LED applications. The powerful drive circuitry can deliver up to 70W to the LED system. Power consumption has been minimized through the implementation of a 250mV feedback voltage reference providing an accuracy of ±3%. The MIC323x family is dimmable via a pulse width modulated (PWM) input signal and also features an enable pin for low power shutdown.
Multiple MIC3230 ICs can be synchronized to a common operating frequency. The clocks of these synchronized devices can be used together in order to help reduce noise and errors in a system.
An external resistor sets the adjustable switching frequency of the MIC3230/1. The switching frequency can be between 100kHz and 1MHz. Setting the switching frequency provides the mechanism by which a design can be optimized for efficiency (performance) and size of the external components (cost). The MIC323x family of LED drivers also offer the following protection features: Over voltage protection (OVP), thermal shutdown and under voltage lockout (UVLO).
The MIC3231 offers a dither feature to assist in the reduction of EMI. This is particularly useful in sensitive EMI applications, and provides for a reduction or emissions by approximately 10dB.
The MIC3232 is a 400kHz fixed frequency device offered in a small MSOP-10 package. The MIC3230/1 are offered in ePad TSSOP-16 package.
6V to 45V input supply range |
Capable of driving up to 70W |
Ultra-low EMI via dithering on the MIC3231 |
Programmable LED drive current |
Feedback voltage = 250mV ±3% |
Programmable switching frequency (MIC3230/1) or 400kHz fixed frequency operation (MIC3232) |
PWM dimming and separate enable shutdown |
Frequency synchronization with other MIC3230s |
Protection features: |
Over voltage protection (OVP) |
Over-temperature protection |
Under voltage lockout (UVLO) |
-40°C to +125°C junction temperature range |
Topology | Boost |
---|---|
+Vin min (V) | 6 |
+Vin max (V) | 45 |
Output Current | External FET |
Dimming | PWM |
Package | MSOP |
Product Type | High Brightness |
Type | Boost & SEPIC |
# of White LEDs | Up to 20 or more |
Operating Iq (µA) | 3.2 |
Vfb (V) | 0.25 |
Switching Frequency | 400kHz |
Switching MOSFET | External |
ILED Accuracy | ±3% |
Oja (C/W) | 130.5 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
400Khz Fixed Frequency Boost Driver Controller For High Power Leds 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip MIC3232YMM | Newark Electronics |
MIC3232 Series 45V 400 kHz SMT Constant Current Boost Controller for LED MSOP-10 | Future Electronics |
LED DRVR Boost 1-CH PWM 10-Pin MSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC3232YMM?
Additional datasheets, footprints and schematics for MIC3232YMM are listed on our Part Details page. You can also find images and similar parts to MIC3232YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3232YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3232YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3232YMM fall under?
The MIC3232YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC3232YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3232YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3232YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC3232YMM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MIC3232YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3232YMM often in real-time on the comparison pages.
What if I can't find stock of MIC3232YMM?
You can fill out our help required form which you can use to request a quote for MIC3232YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.