Status: | Active |
---|---|
Series: | MIC2937A |
RoHS: | Compliant |
The MIC2937A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 300mV at 500mA) and very low quiescent current (160µA typical). The quiescent current of the MIC2937A increases only slightly in dropout, thus prolonging battery life. Key MIC2937A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient).
The MIC2937 is available in several configurations. The MIC2937A-xx devices are 3-pin fixed voltage regulators with 3.3V, 5V, and 12V outputs available. The MIC29371 is a fixed regulator offering logic-compatible on/off switching input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29372 that enables the regulator to be switched on and off.
Prices starting from US$1.00
High output voltage accuracy |
Guaranteed 750mA output |
Low quiescent current |
Low dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Current and thermal limiting |
Input can withstand -20V reverse battery and +60V positive transients |
Error flag warns of output dropout |
Logic-controlled electronic shutdown |
Output programmable from 1.24V to 26V (MIC29372) |
Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 750 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 750 |
VIN Min (V) | 4.3 |
VIN Max (V) | 26 |
VOUT (V) | 3.3, 5.0, 12 |
Voltage Drop Typ (mV) | 370 |
IGND Typ (µA) | 160 |
Tol Typ % | ±1 |
Noise (µV) rms | 260 |
PSRR 1 kHz (dB) | N/A |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | TO-220 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.8902 |
Shipping Weight (kg) | 2.66 |
Lead Count | 3 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
Ldo Volt Reg, 0.75A, 3.3V, To-220-3 |Microchip MIC2937A-3.3WT | Newark Electronics |
MIC2937A Series 3.3 V Fixed Output Voltage 750 mA LDO Regulator - TO-220-3 | Future Electronics |
750MA LDO FIXED VOLTAGE | Avnet America |
LDO VOLT REG, 0.75A, 3.3V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a MIC2937A-3.3WT?
Additional datasheets, footprints and schematics for MIC2937A-3.3WT are listed on our Part Details page. You can also find images and similar parts to MIC2937A-3.3WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2937A-3.3WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2937A-3.3WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2937A-3.3WT fall under?
The MIC2937A-3.3WT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2937A-3.3WT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2937A-3.3WT you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2937A-3.3WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2937A-3.3WT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC2937A-3.3WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2937A-3.3WT often in real-time on the comparison pages.
What if I can't find stock of MIC2937A-3.3WT?
You can fill out our help required form which you can use to request a quote for MIC2937A-3.3WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.