Status: | Active |
---|---|
Series: | MIC29372 |
RoHS: | Compliant |
The MIC2937A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 300mV at 500mA) and very low quiescent current (160µA typical). The quiescent current of the MIC2937A increases only slightly in dropout, thus prolonging battery life. Key MIC2937A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient).
The MIC2937 is available in several configurations. The MIC2937A-xx devices are 3-pin fixed voltage regulators with 3.3V, 5V, and 12V outputs available. The MIC29371 is a fixed regulator offering logic-compatible on/off switching input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29372 that enables the regulator to be switched on and off.
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.49
|
548
in stock
|
Buy Now | |
Microchip Technology
from US$3.43
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$5.24
|
548
in stock
|
Buy Now | |
element14
from US$4.71
|
548
in stock
|
Buy Now | |
Future Electronics
from US$4.40
|
-
|
Buy Now | |
Avnet America
from US$5.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High output voltage accuracy |
Guaranteed 750mA output |
Low quiescent current |
Low dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Current and thermal limiting |
Input can withstand -20V reverse battery and +60V positive transients |
Error flag warns of output dropout |
Logic-controlled electronic shutdown |
Output programmable from 1.24V to 26V (MIC29372) |
Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 750 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 750 |
VIN Min (V) | 4.3 |
VIN Max (V) | 26 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 370 |
IGND Typ (µA) | 160 |
Tol Typ % | ±1 |
Noise (µV) rms | 260 |
PSRR 1 kHz (dB) | N/A |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | DDPAK |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.52 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
Ldo Volt Reg, 0.75A, 1.24-26V, To-263-5 | Newark Electronics |
LDO VOLT REG, 0.75A, 1.24-26V, TO-263-5 | element14 |
MIC29371 Series 750 mA ADJ 1.24 to 26 V Low Dropout Voltage Regulator - TO-263-5 | Future Electronics |
LDO Regulator Pos 1.24V to 26V 0.75A 5-Pin TO-263 Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC29372WU?
Additional datasheets, footprints and schematics for MIC29372WU are listed on our Part Details page. You can also find images and similar parts to MIC29372WU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC29372WU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC29372WU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC29372WU fall under?
The MIC29372WU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC29372WU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC29372WU you can contact the distributor directly for product support, shipping queries etc.
Is the MIC29372WU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC29372WU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC29372WU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC29372WU often in real-time on the comparison pages.
What if I can't find stock of MIC29372WU?
You can fill out our help required form which you can use to request a quote for MIC29372WU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.