Status: | Active |
---|---|
Series: | MIC2920A |
RoHS: | Compliant |
The MIC2920A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 370mV at 250mA), and very low quiescent current (140µA typical). The quiescent current of the MIC2920A increases only slightly in dropout, prolonging battery life. Key MIC2920A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient).
The MIC2920 is available in several configurations. The MIC2920A-x.x devices are 3-pin fixed-voltage regulators available in 3.3V, 4.85V, 5V, and 12V outputs. The MIC29201 is a fixed regulator offering a logic-compatible shutdown input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29202 that allows the regulator to be switched on and off. The MIC29204 8-pin SOIC adjustable regulator includes both shutdown and error flag pins and may be pin-strapped for 5V output or programmed from 1.24V to 26V using two external resistors.
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.33
|
3,860
in stock
|
Buy Now | |
Microchip Technology
from US$1.03
|
8,585
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
880
in stock
|
Buy Now | |
element14
from US$1.39
|
880
in stock
|
Buy Now | |
Farnell
from US$1.32
|
880
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
443
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
283
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High output voltage accuracy |
Guaranteed 400mA output |
Low quiescent current |
Low dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Current and thermal limiting |
Input withstands -20V reverse battery and +60V positive transients |
Error flag warns of output dropout |
Logic-controlled electronic shutdown |
Output programmable from 1.24V to 26V (MIC29202/MIC29204) |
Available in TO-220, TO-220-5, and surface-mount TO-263-5, SOT-223, and SO-8 packages. |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 400 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 400 |
VIN Min (V) | 2 |
VIN Max (V) | 26 |
VOUT (V) | 3.3, 4.8, 5.0, 12 |
Voltage Drop Typ (mV) | 400 |
IGND Typ (µA) | 140 |
Tol Typ % | ±1 |
Noise (µV) rms | 400 |
PSRR 1 kHz (dB) | 70 |
Load Dump | Yes |
Rev Bat | Yes |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tube (78) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.123 |
Shipping Weight (kg) | 0.24359 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
MIC2920A Series 5 V Fixed Output 400 mA SMT LDO Voltage Regulator - SOT-223 | Future Electronics |
Ldo, Fixed, 5V, 0.4A, -40 To 125Deg C | Newark Electronics |
IC, REG LDO, 400MA, 5V | element14 |
Microchip LDO Voltage Regulator 5V 400mA SOT-223 | Distrelec |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 5V 400mA 3-Pin SOT-223 Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC2920A-5.0WS?
Additional datasheets, footprints and schematics for MIC2920A-5.0WS are listed on our Part Details page. You can also find images and similar parts to MIC2920A-5.0WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2920A-5.0WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2920A-5.0WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2920A-5.0WS fall under?
The MIC2920A-5.0WS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2920A-5.0WS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2920A-5.0WS you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2920A-5.0WS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2920A-5.0WS have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC2920A-5.0WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2920A-5.0WS often in real-time on the comparison pages.
What if I can't find stock of MIC2920A-5.0WS?
You can fill out our help required form which you can use to request a quote for MIC2920A-5.0WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.