Status: | Active |
---|---|
Series: | MIC29152 |
RoHS: | Compliant |
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features Micrel’s proprietary Super βeta PNP® process.
The MIC29510/2 is available in two versions: the three pin fixed output MIC29510 and the five pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, overtemperature operation, and positive and negative transient voltage spikes.
A TTL compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN.
The MIC29510/2 is available in the standard three and five pin TO-220 package with an operating junction temperature range of 0°C to +125°C.
For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502/29503
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
510
in stock
|
Buy Now | |
Future Electronics
from US$3.70
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
1,437
in stock
|
Buy Now | |
element14
from US$3.56
|
1,437
in stock
|
Buy Now | |
Farnell
from US$3.31
|
1,437
in stock
|
Buy Now | |
Micros
from US$2.60
|
36
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
Microchip Technology
from US$2.90
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast transient response |
5A current capability |
700mV dropout voltage at full load |
Low ground current |
Accurate 1% guaranteed tolerance |
Zero current shutdown mode (MIC29512) |
Fixed voltage and adjustable versions |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 1500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1500 |
VIN Min (V) | 2.3 |
VIN Max (V) | 26 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 350 |
IGND Typ (µA) | 8000 |
Tol Typ % | ±1 |
Noise (µV) rms | 260 |
PSRR 1 kHz (dB) | N/A |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | DDPAK |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.053333 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
MIC29152 Series 1.5 A 1.25 to 25 V ADJ Output LDO Voltage Regulator - TO-263-5 | Future Electronics |
Ldo, Adj, 1.25-25V, 1.5A, To-247-5 | Newark Electronics |
LDO, ADJ, 1.25-25V, 1.5A, TO-247-5 | element14 |
LDO Regulator Pos 1.25V to 26V 1.5A | RS |
Positive Voltage Regulator, VLDO, 1.24÷25V, 1.5A, 1%, 0.35V dropout, -40÷125C | Micros |
LDO Regulator Pos 1.25V to 25V 1.5A 5-Pin TO-263 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MIC29152WU-TR?
Additional datasheets, footprints and schematics for MIC29152WU-TR are listed on our Part Details page. You can also find images and similar parts to MIC29152WU-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC29152WU-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC29152WU-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC29152WU-TR fall under?
The MIC29152WU-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC29152WU-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC29152WU-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC29152WU-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC29152WU-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MIC29152WU-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC29152WU-TR often in real-time on the comparison pages.
What if I can't find stock of MIC29152WU-TR?
You can fill out our help required form which you can use to request a quote for MIC29152WU-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.