Status: | Active |
---|---|
Series: | MIC2874 |
RoHS: | Compliant |
Up to 1.2A flash LED driving current |
Highly efficient synchronous boost driver |
Control through single-wire serial interface or external control pin |
Input voltage range: 2.7V to 5.5V |
True load disconnect |
Configurable safety time-out protection |
Output overvoltage protection (OVP) |
LED short detection and protection |
1µA shutdown current |
Available in 9-bump 1.30mm x 1.30mm WLCSP package |
Product Type | Camera Flash LED Drivers |
---|---|
VIN Min (V) | 2.7 |
VIN Max (V) | 5.5 |
# of LED Channels | 1 |
Max LED Current (mA) | 1200 |
Standby Current (mA) | 0.17 |
Switching Frequency | 4 |
Oja (C/W) | 84 |
Peak Efficiency | 92 |
Current Accuracy | ±8% |
Interface | Single-Wire |
Pins | Packaging | 9 | WLCSP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.027667 |
Lead Count | 9 |
Package Type | WLCSP |
Package Width or Size | 1.3x1.3x0.715mm |
Soldering Composition | SAC |
1.2A Camera Flash Driver 9 Wlcsp 1.3X1.3X0.715Mm T/R Rohs Compliant: Yes |Microchip MIC2874YCS-TR | Newark Electronics |
LED DRVR Boost 1-CH 1.2A 9-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2874YCS-TR?
Additional datasheets, footprints and schematics for MIC2874YCS-TR are listed on our Part Details page. You can also find images and similar parts to MIC2874YCS-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2874YCS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2874YCS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2874YCS-TR fall under?
The MIC2874YCS-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2874YCS-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2874YCS-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2874YCS-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2874YCS-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC2874YCS-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2874YCS-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2874YCS-TR?
You can fill out our help required form which you can use to request a quote for MIC2874YCS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.