Status: | Active |
---|---|
Series: | MIC28511 |
RoHS: | Compliant |
The MIC28511 is a synchronous step-down switching regulator with internal power switches capable of providing up to 3A output current from a wide input supply range from 4.6V to 60V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The Hyper Speed Control™ and HyperLight Load® architectures of the MIC28511 allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance and providing very good light load efficiency.
The MIC28511 offers a full suite of protection features to ensure protections under fault conditions. These include under-voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, fold-back current limit, “hiccup†mode short-circuit protection, and thermal shutdown.
4.6V to 60V operating input voltage supply |
Up to 3A output current |
Integrated high-side and low-side N-channel MOSFETs |
HyperLight Load® (MIC28511-1) and Hyper Speed Control™ (MIC28511-2) architecture |
Enable input and power good (PGOOD) output |
Programmable current limit and foldback "hiccup" mode short-circuit protection |
Built-in 5V regulator for single-supply operation |
Adjustable 200kHz to 680kHz switching frequency |
Fixed 5ms soft-start |
Internal compensation and thermal shutdown |
Thermally enhanced 24-pin 3mm — 4mm FCQFN package |
Junction temperature range of -40°C to +125°C |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 60 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0.85 |
Input Voltage Range Min | 4.6 |
Input Voltage Range Max | 60 |
Output Current | 3000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.8 |
Vout Max (V) | 24 |
Quiescent Current (mA) typ | 0.4 |
Light Load Efficiency Mode | Yes |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 0.1 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | Yes |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.8049 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 3x4x0.9mm |
Soldering Composition | Matte Tin |
60V, 3A Synchronous Buck Regulator w/HyperLight Load, | Microchip Technology |
60V, 3A Synchronous Buck Regulator W/ Hyperlight Load 24 Vqfn 3X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC28511-1YFL-TR | Newark Electronics |
MIC28511 Series 60 V 3 A 800 kHz Buck SMT Switching Regulator - QFN-24 | Future Electronics |
Conv DC-DC Single Step Down 4.6V 60V 24-Pin FQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC28511-1YFL-TR?
Additional datasheets, footprints and schematics for MIC28511-1YFL-TR are listed on our Part Details page. You can also find images and similar parts to MIC28511-1YFL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC28511-1YFL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC28511-1YFL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC28511-1YFL-TR fall under?
The MIC28511-1YFL-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC28511-1YFL-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC28511-1YFL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC28511-1YFL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC28511-1YFL-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC28511-1YFL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC28511-1YFL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC28511-1YFL-TR?
You can fill out our help required form which you can use to request a quote for MIC28511-1YFL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.