Status: | Active |
---|---|
Series: | MIC2841A |
RoHS: | Compliant |
The MIC2841A is a high efficiency White LED (WLED) driver designed to drive up to four WLEDs, greatly extending battery life for portable display backlighting, keypad backlighting and camera flash in mobile devices. The MIC2841A provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2841A provides four linear driver channels which maintain constant current for up to four WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry.
The MIC2841A features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The four channels are matched better than ±1.5% typical, ensuring uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle.
The MIC2841A operates over a junction temperature range of -40°C to +125°C.
High efficiency (no voltage boost losses) |
Dynamic Average Matching™ (DAM™) |
Ultra Fast PWM™ control (200Hz to 500kHz) |
Input voltage range: 3.0V to 5.5V |
Dropout of 40mV at 20mA |
Matching better than ±1.5% (typical) |
Current accuracy better than ±1.5% (typical) |
Maintains proper regulation regardless of how many channels are utilized |
Topology | Linear |
---|---|
+Vin min (V) | 3 |
+Vin max (V) | 5.5 |
Dimming | PWM |
Package | UDFN |
Product Type | Linear LED Drivers |
# of White LEDs | 4 @ 20mA |
Operating Iq (µA) | 1.4 |
Vfb (V) | 0 |
ILED Matching | ±1.5% |
Oja (C/W) | 90 |
Vdropout @ 20mA | 40mV |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 10 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0078 |
Shipping Weight (kg) | 0.5518 |
Lead Count | 10 |
Package Type | UDFN |
Package Width or Size | 2x2x0.6mm |
Soldering Composition | NiPdAu |
Led Driver, Pwm, 20Hz-500Khz, Tmlf-10 | Newark Electronics |
MIC2841 Series 500 kHz 4 Channel Linear WLED Driver with PWM Control - TMLF-10 | Future Electronics |
LED DRVR Boost 4-CH PWM 5.5V 0.02A 10-Pin UDFN T/R | Avnet America |
4 Channel Linear WLED Driver with PWM Control | Microchip Technology |
LED DRIVER, PWM, 20HZ-500KHZ, TMLF-10 | Farnell |
Where can I find additional details, specifications and documents for a MIC2841AYMT-TR?
Additional datasheets, footprints and schematics for MIC2841AYMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC2841AYMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2841AYMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2841AYMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2841AYMT-TR fall under?
The MIC2841AYMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2841AYMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2841AYMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2841AYMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2841AYMT-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for MIC2841AYMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2841AYMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2841AYMT-TR?
You can fill out our help required form which you can use to request a quote for MIC2841AYMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.