Status: | Active |
---|---|
Series: | MIC28304 |
RoHS: | Compliant |
Prices starting from US$8.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.64
|
387
in stock
|
Buy Now | |
Microchip Technology
from US$8.47
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$8.13
|
387
in stock
|
Buy Now | |
element14
from US$10.14
|
387
in stock
|
Buy Now | |
Future Electronics
from US$10.39
|
-
|
Buy Now | |
Avnet America
from US$12.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Stable with low-ESR ceramic output capacitor |
No compensation and no inductor to choose |
4.5V to 70V input voltage |
HyperLight Load® Control (MIC28304-1) |
Hyper Speed Control™ (MIC28304-2) |
Single-supply operation |
Power Good (PG) output |
Hiccup mode current limit |
Low radiated emission (EMI) per EN55022, class B |
5ms internal soft-start, internal compensation, and thermal shutdown |
Adjustable current limit |
0.8V Reference voltage with ±1% accuracy |
Adjustable output voltage from 0.8V to 24V (also limited by duty cycle) |
200kHz to 600kHz, programmable switching frequency |
Supports safe start-up into a pre-biased output |
–40°C to +125°C junction temperature range |
Available in 64-pin, 12mm × 12mm × 3.5mm QFN package |
Input Voltage Range (V) | 4.5 to 70 |
---|---|
Output Voltage (V) | Adj |
Operating JunctionTemp. Range (°C) | -40 to +125 |
Control Scheme | COT |
Vout Max (V) | 24 |
Output Current (A) | 3 |
HyperLight Load® | Yes |
Hyper Speed Control® | Yes |
LowQ® | No |
PWRGood | Yes |
SoftStart | Yes |
Pins | Packaging | 64 | B1QFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (500) |
Data Sheets |
---|
MIC28304 Family Data Sheet |
Application Notes |
---|
Micrel ANLAN204 - Updating PTP Software on the KSZ9692 SoC 2-MII Board - Updating PTP Software on the KSZ9692 SoC 2-MII Board and SoC Test Board |
User Guides |
---|
MIC28304-1 5V Evaluation Board User Guide |
MIC28304-2-12V Evaluation Board User Guide |
MIC28304-2-5V Evaluation Board User Guide |
MIC28304-1 12V Evaluation Board User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 6.828789 |
Lead Count | 64 |
Package Type | B1QFN |
Package Width or Size | 12x12x3mm |
Soldering Composition | Matte Tin |
70V, 3A Hyper Light Load Power Module | Microchip Technology |
Dc/Dc Conv, Buck, 600Khz, Qfn-64 | Newark Electronics |
DC/DC CONV, BUCK, 600KHZ, QFN-64 | element14 |
70V, 3A POWER MODULE WITH HYPER LIGHT LOAD | Future Electronics |
Conv DC-DC Single Step Down 4.5V to 70V 64-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC28304-1YMP-TR?
Additional datasheets, footprints and schematics for MIC28304-1YMP-TR are listed on our Part Details page. You can also find images and similar parts to MIC28304-1YMP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC28304-1YMP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC28304-1YMP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC28304-1YMP-TR fall under?
The MIC28304-1YMP-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC28304-1YMP-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC28304-1YMP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC28304-1YMP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC28304-1YMP-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC28304-1YMP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC28304-1YMP-TR often in real-time on the comparison pages.
What if I can't find stock of MIC28304-1YMP-TR?
You can fill out our help required form which you can use to request a quote for MIC28304-1YMP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.