Status: | Active |
---|---|
Series: | MIC28304 |
RoHS: | Compliant |
Stable with low-ESR ceramic output capacitor |
No compensation and no inductor to choose |
4.5V to 70V input voltage |
HyperLight Load® Control (MIC28304-1) |
Hyper Speed Control™ (MIC28304-2) |
Single-supply operation |
Power Good (PG) output |
Hiccup mode current limit |
Low radiated emission (EMI) per EN55022, class B |
5ms internal soft-start, internal compensation, and thermal shutdown |
Adjustable current limit |
0.8V Reference voltage with ±1% accuracy |
Adjustable output voltage from 0.8V to 24V (also limited by duty cycle) |
200kHz to 600kHz, programmable switching frequency |
Supports safe start-up into a pre-biased output |
–40°C to +125°C junction temperature range |
Available in 64-pin, 12mm × 12mm × 3.5mm QFN package |
Input Voltage Range (V) | 4.5 to 70 |
---|---|
Output Voltage (V) | Adj |
Operating JunctionTemp. Range (°C) | -40 to +125 |
Control Scheme | COT |
Vout Max (V) | 24 |
Output Current (A) | 3 |
HyperLight Load® | Yes |
Hyper Speed Control® | Yes |
LowQ® | No |
PWRGood | Yes |
SoftStart | Yes |
Data Sheets |
---|
MIC28304 Family Data Sheet |
Application Notes |
---|
Micrel ANLAN204 - Updating PTP Software on the KSZ9692 SoC 2-MII Board - Updating PTP Software on the KSZ9692 SoC 2-MII Board and SoC Test Board |
User Guides |
---|
MIC28304-1 5V Evaluation Board User Guide |
MIC28304-2-12V Evaluation Board User Guide |
MIC28304-2-5V Evaluation Board User Guide |
MIC28304-1 12V Evaluation Board User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 6.828789 |
Lead Count | 64 |
Package Type | B1QFN |
Package Width or Size | 12x12x3mm |
Soldering Composition | Matte Tin |
70V, 3A Power Module With Hyper Light Load 64 B1Qfn 12X12X3Mm T/R Rohs Compliant: Yes |Microchip MIC28304-1YMP-T1 | Newark Electronics |
70V 3A HYPER LIGHT LOAD POWER MODULE | Avnet America |
Where can I find additional details, specifications and documents for a MIC28304-1YMP-T1?
Additional datasheets, footprints and schematics for MIC28304-1YMP-T1 are listed on our Part Details page. You can also find images and similar parts to MIC28304-1YMP-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC28304-1YMP-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC28304-1YMP-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC28304-1YMP-T1 fall under?
The MIC28304-1YMP-T1 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC28304-1YMP-T1 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC28304-1YMP-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the MIC28304-1YMP-T1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC28304-1YMP-T1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC28304-1YMP-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC28304-1YMP-T1 often in real-time on the comparison pages.
What if I can't find stock of MIC28304-1YMP-T1?
You can fill out our help required form which you can use to request a quote for MIC28304-1YMP-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.