Status: | Active |
---|---|
Series: | MIC2807 |
RoHS: | Compliant |
2.7V to 5.5V input voltage range |
Stable with ceramic output capacitors |
Thermal shutdown protection |
Current limit protection |
VOUT = VDAC x 3 |
Internal 95mΩ switch between PVIN and OUT pins |
V DAC >1.2V |
Up to 600mA output current in PWM mode |
100% duty cycle operation for maximum efficiency |
Tiny 4.7µH, 1µF output inductor and capacitor |
Low-noise 2MHz PWM operation |
>90% efficiency |
High accuracy: ±2% over temperature |
High PSRR: greater than 70dB |
Very low output noise: 32 µVrms |
LDO1: 200mA output current capability |
LDO2: 30mA output current capability |
Target Application | Multi-platform |
---|---|
Target Processor | N/A |
VIN Max (V) | 5.5 |
VIN Min (V) | 2.7 |
# of Regulated Outputs (Bucks) | 1 |
Maximum Buck Output I (A) | 0.6 |
Buck Switching Typ Frequency (kHz) | 2000 |
Duty Cycle Max (%) | 100 |
# of Regulated Outputs (Linear) | 2 |
Maximum LDO Output I (mA) | 200 |
RESET Output | No |
Auto PFM Mode | No |
ϴja (°C/W) | 70 |
Pins | Packaging | 17 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.72335 |
Lead Count | 17 |
Package Type | VQFN |
Package Width or Size | 2.5x2.8x0.9mm |
Soldering Composition | NiPdAu |
Pam Power Management: Dac Controlled Dc-Dc + 2 Ldos 17 Vqfn 2.5X2.8X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC2807-MMYML-TR | Newark Electronics |
MIC2807 Series 5.5 V 2 MHz Surface Mount Dual Low Noise LDO Regulator - MLF-17 | Future Electronics |
Conv DC-DC Single Step Down 2.7V 5.5V 17-Pin VQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2807-MMYML-TR?
Additional datasheets, footprints and schematics for MIC2807-MMYML-TR are listed on our Part Details page. You can also find images and similar parts to MIC2807-MMYML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2807-MMYML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2807-MMYML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2807-MMYML-TR fall under?
The MIC2807-MMYML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2807-MMYML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2807-MMYML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2807-MMYML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2807-MMYML-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC2807-MMYML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2807-MMYML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2807-MMYML-TR?
You can fill out our help required form which you can use to request a quote for MIC2807-MMYML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.