Status: | Active |
---|---|
Series: | MIC2772 |
RoHS: | Compliant |
Two independent voltage supervisors |
Directly replaces discrete supervisors |
Generates power-on reset pulses |
De-bounced manual reset Inputs |
Choice of voltage thresholds |
20, 140, or 1100ms reset timeouts |
Reset output may be pulled above VCC |
Rejects brief input transients |
Product Type | Dual |
---|---|
Watchdog Timer | No |
Manual Reset | Yes |
Power Fail | No |
Operating Temp. Range (°C) | -40 to 85 |
Vcc Range (V) | 1.0 - 5.5 |
Nominal Reset Voltage (V) | 2.93, 3.08, 4.38, 4.63 |
Reset Type | Active Low |
Output | Open-Drain |
Typical Supply Current (µA) | 10 |
Pins | Packaging | 8 | VDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0109 |
Shipping Weight (kg) | 0.339227 |
Lead Count | 8 |
Package Type | VDFN |
Package Width or Size | 2x2x0.9mm |
Soldering Composition | NiPdAu |
Dual Voltage Supervisor W/ Manual Reset & Active-Low Open-Drain Outputs 4.63V/20 8 Vdfn 2X2X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC2772-L3T3YML-TR | Newark Electronics |
MIC2772 Series 4.63/4.63 V 140 ms Surface Mount Dual Voltage Supervisor - MLF-8 | Future Electronics |
DUAL VOLTAGE SUPERVISOR W/ MANUAL RESET & ACTIVE-LOW OPEN-DR | Avnet America |
Dual Voltage Supervisor w/ Manual Reset & Active-Low Open-Drain Outputs 4.63V/20 | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2772-L3T3YML-TR?
Additional datasheets, footprints and schematics for MIC2772-L3T3YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC2772-L3T3YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2772-L3T3YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2772-L3T3YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2772-L3T3YML-TR fall under?
The MIC2772-L3T3YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2772-L3T3YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2772-L3T3YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2772-L3T3YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2772-L3T3YML-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC2772-L3T3YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2772-L3T3YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2772-L3T3YML-TR?
You can fill out our help required form which you can use to request a quote for MIC2772-L3T3YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.