Status: | Active |
---|---|
Series: | MIC261203Z |
RoHS: | Compliant |
The MIC261203-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC261203-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz.
Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes High VINLow VOUT operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.
The MIC261203-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, hiccup mode short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided.
Hyper Speed Control™ architecture enables |
High Delta V operation (VIN = 28V and VOUT = 0.6V) |
Small output capacitance |
4.5V to 28V voltage input |
12A output current capability and 95% peak efficiency |
Adjustable output from 0.6V to 5.5V |
±1% feedback accuracy |
Any Capacitor™ stable - zero-to-high ESR |
600kHz switching frequency |
No external compensation |
Power Good (PG) output |
Foldback I-limit and "hiccup" mode short-circuit protection |
Supports safe startup into a pre-biased load |
-40°C to +125°C junction temperature range |
Available in 28-pin 5mm — 6mm QFN package |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 28 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0.82 |
Switching Frequency (kHz) | 600 |
Input Voltage Range Min | 4.5 |
Input Voltage Range Max | 28 |
Output Current | 12000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.6 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.73 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 5 |
# of Outputs | 1 |
Vfb (V) | 0.6 |
Synchronous Rectifier | Yes |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0816 |
Shipping Weight (kg) | 0.22718 |
Lead Count | 28 |
Package Type | VQFN |
Package Width or Size | 5x6x0.9mm |
Soldering Composition | NiPdAu |
28V/12A Dc-Dc Buck Regulator W/ Hll 28 Vqfn 5X6X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC261203-ZAYJL-TR | Newark Electronics |
Conv DC-DC Single Step Down 4.5V 28V 28-Pin VQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC261203-ZAYJL-TR?
Additional datasheets, footprints and schematics for MIC261203-ZAYJL-TR are listed on our Part Details page. You can also find images and similar parts to MIC261203-ZAYJL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC261203-ZAYJL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC261203-ZAYJL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC261203-ZAYJL-TR fall under?
The MIC261203-ZAYJL-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC261203-ZAYJL-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC261203-ZAYJL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC261203-ZAYJL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC261203-ZAYJL-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC261203-ZAYJL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC261203-ZAYJL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC261203-ZAYJL-TR?
You can fill out our help required form which you can use to request a quote for MIC261203-ZAYJL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.