Status: | Active |
---|---|
Series: | MIC2583 |
RoHS: | Compliant |
MIC2582: Pin-for-pin functional equivalent to the LTC1422 |
2.3V to 13.2V supply voltage operation |
Surge voltage protection up to 20V |
Current regulation limits inrush current regardless of load capacitance |
Programmable inrush current limiting |
Electronic circuit breaker |
Optional dual-level overcurrent threshold detects excessive load faults |
Fast response to short-circuit conditions (<1µs) |
Programmable output undervoltage detection |
Undervoltage Lockout (UVLO) protection |
Auto-restart function (MIC2583R) |
Power-on-Reset status output |
Power good (PG) status output (MIC2583 and MIC2583R) |
/FAULT status output (MIC2583 and MIC2583R) |
Product type | Low Voltage (<16V) |
---|---|
Latch off | Yes |
/FAULT | Yes |
/POR | Yes |
# of PWRGD | 1 Active High |
Oja (C/W) | 112 |
Pins | Packaging | 16 | QSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
Single-Channel Hot Swap Controllers |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0836 |
Shipping Weight (kg) | 0.32 |
Lead Count | 16 |
Package Type | QSOP |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | Matte Tin |
Single-Channel Hot-Swap Controller - 100Mv Fast-Trip Threshold 16 Qsop 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC2583-KYQS-TR | Newark Electronics |
MIC2583 Series 13.2 V 2.5 mA Single Channel Hot Swap Controller - QSOP-16 | Future Electronics |
Hot Swap Controller 1-CH 13.2V 16-Pin QSOP T/R | Avnet America |
Single-Channel Hot-Swap Controller - 100mV Fast-Trip Threshold | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2583-KYQS-TR?
Additional datasheets, footprints and schematics for MIC2583-KYQS-TR are listed on our Part Details page. You can also find images and similar parts to MIC2583-KYQS-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2583-KYQS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2583-KYQS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2583-KYQS-TR fall under?
The MIC2583-KYQS-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2583-KYQS-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2583-KYQS-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2583-KYQS-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2583-KYQS-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC2583-KYQS-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2583-KYQS-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2583-KYQS-TR?
You can fill out our help required form which you can use to request a quote for MIC2583-KYQS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.