Status: | Active |
---|---|
Series: | MIC2583 |
RoHS: | Compliant |
MIC2582: Pin-for-pin functional equivalent to the LTC1422 |
2.3V to 13.2V supply voltage operation |
Surge voltage protection up to 20V |
Current regulation limits inrush current regardless of load capacitance |
Programmable inrush current limiting |
Electronic circuit breaker |
Optional dual-level overcurrent threshold detects excessive load faults |
Fast response to short-circuit conditions (<1µs) |
Programmable output undervoltage detection |
Undervoltage Lockout (UVLO) protection |
Auto-restart function (MIC2583R) |
Power-on-Reset status output |
Power good (PG) status output (MIC2583 and MIC2583R) |
/FAULT status output (MIC2583 and MIC2583R) |
Product type | Low Voltage (<16V) |
---|---|
Latch off | Yes |
/FAULT | Yes |
/POR | Yes |
# of PWRGD | 1 Active High |
Oja (C/W) | 112 |
Pins | Packaging | 16 | QSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (98) |
Data Sheets |
---|
Single-Channel Hot Swap Controllers |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0836 |
Shipping Weight (kg) | 0.16 |
Lead Count | 16 |
Package Type | QSOP |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | Matte Tin |
Single-Channel Hot-Swap Controller - 100mV Fast-Trip Threshold | Microchip Technology |
Single-Channel Hot-Swap Controller - 100Mv Fast-Trip Threshold 16 Qsop 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip MIC2583-JYQS | Newark Electronics |
MIC2583 Series 13.2 V 2.5 mA Single Channel Hot Swap Controller - QSOP-16 | Future Electronics |
SINGLE-CHANNEL HOT-SWAP CONTROLLER - 100MV FAST-TRIP THRESHO | Avnet America |
Where can I find additional details, specifications and documents for a MIC2583-JYQS?
Additional datasheets, footprints and schematics for MIC2583-JYQS are listed on our Part Details page. You can also find images and similar parts to MIC2583-JYQS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2583-JYQS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2583-JYQS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2583-JYQS fall under?
The MIC2583-JYQS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2583-JYQS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2583-JYQS you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2583-JYQS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2583-JYQS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MIC2583-JYQS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2583-JYQS often in real-time on the comparison pages.
What if I can't find stock of MIC2583-JYQS?
You can fill out our help required form which you can use to request a quote for MIC2583-JYQS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.