Status: | Active |
---|---|
Series: | MIC2562A |
RoHS: | Compliant |
High-efficiency, low-resistance switches require no 12V bias supply |
No external components required |
Output current limit and overtemperature shutdown |
Open-drain flag for error condition indication |
Ultra-low power consumption |
Complete PC Card/CardBus VCC and VPP switch matrix in a single package |
Logic compatible with industry standard PC Card logic controllers |
No voltage shoot-through or switching transients |
Break-before-make switching |
Digital selection of VCC and VPP voltages |
Over 1A VCC output current |
Over 200mA VPP output current |
Pb-free SOIC packages |
UL recognized, file #179633 |
Product Type | PC Card/PCMCIA/CardBus Power Distribution Switches |
---|---|
Current Limited | Yes |
Oja (C/W) | 120, 83 |
Thermal Shutdown | Yes |
UL Approved | Yes |
Slots Supported | Single |
VCC3 On-Resistance (mO) | 100 |
VCC5 On-Resistance (mO) | 70 |
VPP On-Resistance (mO) | 600 |
Charge Pump(1) | Yes |
Pins | Packaging | 16 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.065 |
Shipping Weight (kg) | 0.204 |
Lead Count | 16 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Pcmcia/Cardbus Socket Power Controller 16 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip MIC2562A-1YTS-TR | Newark Electronics |
PCMCIA/CARDBUS SOCKET POWER CONTROLLER | Avnet America |
Where can I find additional details, specifications and documents for a MIC2562A-1YTS-TR?
Additional datasheets, footprints and schematics for MIC2562A-1YTS-TR are listed on our Part Details page. You can also find images and similar parts to MIC2562A-1YTS-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2562A-1YTS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2562A-1YTS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2562A-1YTS-TR fall under?
The MIC2562A-1YTS-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2562A-1YTS-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2562A-1YTS-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2562A-1YTS-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2562A-1YTS-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC2562A-1YTS-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2562A-1YTS-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2562A-1YTS-TR?
You can fill out our help required form which you can use to request a quote for MIC2562A-1YTS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.