Status: | Active |
---|---|
Series: | MIC2562A |
RoHS: | Compliant |
High-efficiency, low-resistance switches require no 12V bias supply |
No external components required |
Output current limit and overtemperature shutdown |
Open-drain flag for error condition indication |
Ultra-low power consumption |
Complete PC Card/CardBus VCC and VPP switch matrix in a single package |
Logic compatible with industry standard PC Card logic controllers |
No voltage shoot-through or switching transients |
Break-before-make switching |
Digital selection of VCC and VPP voltages |
Over 1A VCC output current |
Over 200mA VPP output current |
Pb-free SOIC packages |
UL recognized, file #179633 |
Product Type | PC Card/PCMCIA/CardBus Power Distribution Switches |
---|---|
Current Limited | Yes |
Oja (C/W) | 120, 83 |
Thermal Shutdown | Yes |
UL Approved | Yes |
Slots Supported | Single |
VCC3 On-Resistance (mO) | 100 |
VCC5 On-Resistance (mO) | 70 |
VPP On-Resistance (mO) | 600 |
Charge Pump(1) | Yes |
Pins | Packaging | 16 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (94) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.065 |
Shipping Weight (kg) | 0.125 |
Lead Count | 16 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Pcmcia/Cardbus Socket Power Controller 16 Tssop 4.4Mm Tube Rohs Compliant: Yes |Microchip MIC2562A-1YTS | Newark Electronics |
PCMCIA/CARDBUS SOCKET POWER CONTROLLER | Avnet America |
Where can I find additional details, specifications and documents for a MIC2562A-1YTS?
Additional datasheets, footprints and schematics for MIC2562A-1YTS are listed on our Part Details page. You can also find images and similar parts to MIC2562A-1YTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2562A-1YTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2562A-1YTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2562A-1YTS fall under?
The MIC2562A-1YTS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2562A-1YTS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2562A-1YTS you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2562A-1YTS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2562A-1YTS have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC2562A-1YTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2562A-1YTS often in real-time on the comparison pages.
What if I can't find stock of MIC2562A-1YTS?
You can fill out our help required form which you can use to request a quote for MIC2562A-1YTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.