Status: | Active |
---|---|
Series: | MIC24052 |
RoHS: | Compliant |
The MIC24052 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC24052 operates over a supply range of 4.5V to 19V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. The MIC24052 operates at a constant 600kHz switching frequency in continuous-conduction mode and can be used to provide up to 6A of output current. The output voltage is adjustable down to 0.8V.
HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable-frequency, discontinuous-mode operation.
The MIC24052 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft-start to reduce the inrush current, foldback current limit and "hiccup mode" short-circuit protection. The MIC24052 includes a power good (PG) output to allow simple sequencing.
Also see the 6A Hyper Speed Control™ part, MIC24051.
Prices starting from US$0.88
HyperLight Load® efficiency &em; up to 80% at 10mA |
Hyper Speed Control™ architecture enables |
High delta V operation (VIN = 19V and VOUT = 0.8V) |
Small output capacitance |
4.5V to 19V input voltage |
Adjustable output from 0.8V to 5.5V (±1% accuracy) |
Any Capacitor™ stable &em; Zero-to-high ESR |
600kHz switching frequency |
Power Good (PG) output |
Foldback current limit and "hiccup" mode short-circuit protection |
Supports safe start-up into a pre-biased load |
-40°C to +125°C junction temperature range |
Available in 28-pin 5mm X 6mm QFN package |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 19 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 82 |
Switching Frequency (kHz) | 600 |
Input Voltage Range Min | 4.5 |
Input Voltage Range Max | 19 |
Output Current | 6000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.8 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.45 |
Light Load Efficiency Mode | Yes |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 5 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | Yes |
Pins | Packaging | 28 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0816 |
Shipping Weight (kg) | 0.22718 |
Lead Count | 28 |
Package Type | VQFN |
Package Width or Size | 5x6x0.9mm |
Soldering Composition | NiPdAu |
12V, 6A High-Efficiency Buck Regulator Superswitcher Ii 28 Vqfn 5X6X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC24052YJL-TR | Newark Electronics |
MIC24052 Series 19 V 6 A 600 KHz SMT High Efficiency Buck Regulator - QFN-28 | Future Electronics |
Conv DC-DC Single Step Down 4.5V to 19V 28-Pin QFN T/R | Avnet America |
19V/6A HLL DC-DC Buck Regulator | Microchip Technology |
DC/DC | Farnell |
Where can I find additional details, specifications and documents for a MIC24052YJL-TR?
Additional datasheets, footprints and schematics for MIC24052YJL-TR are listed on our Part Details page. You can also find images and similar parts to MIC24052YJL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC24052YJL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC24052YJL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC24052YJL-TR fall under?
The MIC24052YJL-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC24052YJL-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC24052YJL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC24052YJL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC24052YJL-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for MIC24052YJL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC24052YJL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC24052YJL-TR?
You can fill out our help required form which you can use to request a quote for MIC24052YJL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.