Status: | Active |
---|---|
Series: | MIC24051 |
RoHS: | Compliant |
The MIC24051 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24051 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 6A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz.
Hyper Speed Controlâ„¢ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.
The MIC24051 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided.
Also see the 6A HyperLight Load® part, MIC24052.
Prices starting from US$1.29
Hyper Speed Controlâ„¢ architecture enables |
High delta V operation (VIN = 19V and VOUT = 0.8V) |
Small output capacitance |
4.5V to 19V input voltage |
Adjustable output from 0.8V to 5.5V (±1% accuracy) |
Any Capacitorâ„¢ stable &em; Zero-to-high ESR |
6A output current capability, up to 95% efficiency |
600kHz switching frequency |
No external compensation |
Power Good (PG) output |
Foldback current limit and "hiccup" mode short-circuit protection |
Supports safe start-up into a pre-biased load |
-40°C to +125°C junction temperature range |
Available in 28-pin 5mm X 6mm QFN package |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 19 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 82 |
Switching Frequency (kHz) | 600 |
Input Voltage Range Min | 4.5 |
Input Voltage Range Max | 19 |
Output Current | 6000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.8 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.73 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 5 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | Yes |
Pins | Packaging | 28 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0816 |
Shipping Weight (kg) | 0.22718 |
Lead Count | 28 |
Package Type | VQFN |
Package Width or Size | 5x6x0.9mm |
Soldering Composition | NiPdAu |
Dc/Dc Conv, Sync Buck, 600Khz, 125Deg C Rohs Compliant: Yes |Microchip MIC24051YJL-TR | Newark Electronics |
19V/6A HIGH EFFICIENCY DC-DC BUCK REGULATOR | Future Electronics |
DC/DC Switching Regulator, Adjustable, Synchronous Buck (Step Down), Single Output, 800mV to 5.5V, 6 A, 600 kHz, 28 Pins, QFN | Avnet America |
DC/DC CONV, SYNC BUCK, 600KHZ, 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MIC24051YJL-TR?
Additional datasheets, footprints and schematics for MIC24051YJL-TR are listed on our Part Details page. You can also find images and similar parts to MIC24051YJL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC24051YJL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC24051YJL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC24051YJL-TR fall under?
The MIC24051YJL-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC24051YJL-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC24051YJL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC24051YJL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC24051YJL-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and element14 have stock available or on a lead time for MIC24051YJL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC24051YJL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC24051YJL-TR?
You can fill out our help required form which you can use to request a quote for MIC24051YJL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.