Status: | Active |
---|---|
Series: | MIC24046 |
RoHS: | Compliant |
MIC24046 is a pin-programmable, high-efficiency, wide-input range, 5A, synchronous step-down regulator. The MIC24046 is perfectly suited for multiple-voltage rail application environments typically found in computing and telecommunication systems. It can be programmed by pin strapping various parameters, such as output voltage, switching frequency, and current-limit values. The pin-selectable switching frequency, valley-current-mode control technique, high-performance error amplifier, and external compensation allow for the best tradeoffs between high-efficiency and the smallest possible solution size.
The MIC24046 is pin-out compatible with its I2C-programmable counterparts from the same family. The MIC24046 is available in a thermally-efficient, space-saving, 20-pin 3mm x 3mm QFN package with an operating junction temperature range of -40°C to +125°C.
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
No stock
|
Buy Now | |
Future Electronics
from US$1.92
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
Microchip Technology
from US$1.91
|
-
|
Buy Now | |
element14
from US$2.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4.5V to 19V input voltage range |
5A (maximum) output current |
High efficiency (>90%) |
Pin-selectable output voltages: |
0.7V, 0.8V, 0.9V, 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V |
±1% output voltage accuracy |
Supports safe start-up with pre-biased output |
Pin-selectable current limit and switching frequency |
Internal soft-start and thermal shutdown protection |
Hiccup-mode short-circuit protection |
Available in a 20-pin 3mm x 3mm QFN package |
-40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 19 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0 |
Input Voltage Range Min | 4.5 |
Input Voltage Range Max | 19 |
Output Current | 5000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.7 |
Vout Max (V) | 3.3 |
Quiescent Current (mA) typ | 5.6 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 42 |
# of Outputs | 1 |
Vfb (V) | 0 |
Synchronous Rectifier | Yes |
Pins | Packaging | 20 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0221 |
Shipping Weight (kg) | 0.128704 |
Lead Count | 20 |
Package Type | VQFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
PIN PROGRAMMABLE, 4.5V-19V, 5A STEP DOWN CONVERTER | Future Electronics |
Pin Programmable, 4.5V-19V, 5A Step Down Converter 20 Vqfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC24046YFL-TR | Newark Electronics |
PIN PROGRAMMABLE 4.5V-19V 5A STEP DOWN CONVERTER | Avnet America |
Pin Programmable, 4.5V-19V, 5A Step Down Converter | Microchip Technology |
DC/DC CONV, SYNC BUCK, 400KHZ, QFN-20 | element14 |
Where can I find additional details, specifications and documents for a MIC24046YFL-TR?
Additional datasheets, footprints and schematics for MIC24046YFL-TR are listed on our Part Details page. You can also find images and similar parts to MIC24046YFL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC24046YFL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC24046YFL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC24046YFL-TR fall under?
The MIC24046YFL-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC24046YFL-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC24046YFL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC24046YFL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC24046YFL-TR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC24046YFL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC24046YFL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC24046YFL-TR?
You can fill out our help required form which you can use to request a quote for MIC24046YFL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.